Nortek, Inc. Bath Fan 502

Description
CEILING TYPE 16-3/4 INCH LENGTH X 13-7/8 INCH WIDTH X 3-1/4 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT VOLTAGE RATING 1.7 AMP CURRENT RATING ELECTRICALLY BONDED EPOXY PAINTED 25 GAUGE STEEL HOUSING MATERIAL 270 CFM AIR FLOW RATE 10 INCH LENGTH X 3-1/4 INCH HEIGHT DUCT SIZE 8 SONES SOUND LEVEL 13-1/2 INCH LENGTH X 13-1/2 INCH WIDTH GRILL SIZE PLASTIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE RECTANGULAR DUCT SHAPE SQUARE GRILL SHAPE WHITE POLYMERIC GRILL FINISH SPEED RATING 1600 RPM INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, ADJUSTABLE MOUNTING BRACKETS SPAN PACKAGING QUANTITY 1 PER PACK WARRANTY 1 YEAR UTILITY MODEL
Datasheet
Description
CEILING TYPE 16-3/4 INCH LENGTH X 13-7/8 INCH WIDTH X 3-1/4 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT VOLTAGE RATING 1.7 AMP CURRENT RATING ELECTRICALLY BONDED EPOXY PAINTED 25 GAUGE STEEL HOUSING MATERIAL 270 CFM AIR FLOW RATE 10 INCH LENGTH X 3-1/4 INCH HEIGHT DUCT SIZE 8 SONES SOUND LEVEL 13-1/2 INCH LENGTH X 13-1/2 INCH WIDTH GRILL SIZE PLASTIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE RECTANGULAR DUCT SHAPE SQUARE GRILL SHAPE WHITE POLYMERIC GRILL FINISH SPEED RATING 1600 RPM INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, ADJUSTABLE MOUNTING BRACKETS SPAN PACKAGING QUANTITY 1 PER PACK WARRANTY 1 YEAR UTILITY MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath Fan - 502 - Nortek, Inc.
Providence, RI, USA
Bath Fan
502
Bath Fan 502
CEILING TYPE 16-3/4 INCH LENGTH X 13-7/8 INCH WIDTH X 3-1/4 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT VOLTAGE RATING 1.7 AMP CURRENT RATING ELECTRICALLY BONDED EPOXY PAINTED 25 GAUGE STEEL HOUSING MATERIAL 270 CFM AIR FLOW RATE 10 INCH LENGTH X 3-1/4 INCH HEIGHT DUCT SIZE 8 SONES SOUND LEVEL 13-1/2 INCH LENGTH X 13-1/2 INCH WIDTH GRILL SIZE PLASTIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE RECTANGULAR DUCT SHAPE SQUARE GRILL SHAPE WHITE POLYMERIC GRILL FINISH SPEED RATING 1600 RPM INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, ADJUSTABLE MOUNTING BRACKETS SPAN PACKAGING QUANTITY 1 PER PACK WARRANTY 1 YEAR UTILITY MODEL
  • CEILING TYPE
  • 16-3/4 INCH LENGTH X 13-7/8 INCH WIDTH X 3-1/4 INCH HEIGHT SIZE
  • UL, HVI APPROVAL
  • 120 VOLT VOLTAGE RATING
  • 1.7 AMP CURRENT RATING
  • ELECTRICALLY BONDED EPOXY PAINTED 25 GAUGE STEEL HOUSING MATERIAL
  • 270 CFM AIR FLOW RATE
  • 10 INCH LENGTH X 3-1/4 INCH HEIGHT DUCT SIZE
  • 8 SONES SOUND LEVEL
  • 13-1/2 INCH LENGTH X 13-1/2 INCH WIDTH GRILL SIZE
  • PLASTIC GRILL MATERIAL
  • RECTANGULAR HOUSING SHAPE
  • RECTANGULAR DUCT SHAPE
  • SQUARE GRILL SHAPE
  • WHITE POLYMERIC GRILL FINISH
  • SPEED RATING 1600 RPM
  • INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, ADJUSTABLE MOUNTING BRACKETS SPAN
  • PACKAGING QUANTITY 1 PER PACK
  • WARRANTY 1 YEAR
  • UTILITY MODEL
Supplier's Site Datasheet
Bath Fan - 502 - Nortek, Inc.
Providence, RI, USA
Bath Fan
502
Bath Fan 502
CEILING TYPE 16-3/4 INCH LENGTH X 13-7/8 INCH WIDTH X 3-1/4 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT VOLTAGE RATING 1.7 AMP CURRENT RATING ELECTRICALLY BONDED EPOXY PAINTED 25 GAUGE STEEL HOUSING MATERIAL 270 CFM AIR FLOW RATE 10 INCH LENGTH X 3-1/4 INCH HEIGHT DUCT SIZE 8 SONES SOUND LEVEL 13-1/2 INCH LENGTH X 13-1/2 INCH WIDTH GRILL SIZE PLASTIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE RECTANGULAR DUCT SHAPE SQUARE GRILL SHAPE WHITE POLYMERIC GRILL FINISH SPEED RATING 1600 RPM INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, ADJUSTABLE MOUNTING BRACKETS SPAN PACKAGING QUANTITY 1 PER PACK WARRANTY 1 YEAR UTILITY MODEL
  • CEILING TYPE
  • 16-3/4 INCH LENGTH X 13-7/8 INCH WIDTH X 3-1/4 INCH HEIGHT SIZE
  • UL, HVI APPROVAL
  • 120 VOLT VOLTAGE RATING
  • 1.7 AMP CURRENT RATING
  • ELECTRICALLY BONDED EPOXY PAINTED 25 GAUGE STEEL HOUSING MATERIAL
  • 270 CFM AIR FLOW RATE
  • 10 INCH LENGTH X 3-1/4 INCH HEIGHT DUCT SIZE
  • 8 SONES SOUND LEVEL
  • 13-1/2 INCH LENGTH X 13-1/2 INCH WIDTH GRILL SIZE
  • PLASTIC GRILL MATERIAL
  • RECTANGULAR HOUSING SHAPE
  • RECTANGULAR DUCT SHAPE
  • SQUARE GRILL SHAPE
  • WHITE POLYMERIC GRILL FINISH
  • SPEED RATING 1600 RPM
  • INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, ADJUSTABLE MOUNTING BRACKETS SPAN
  • PACKAGING QUANTITY 1 PER PACK
  • WARRANTY 1 YEAR
  • UTILITY MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number 502
Product Name Bath Fan
Sones Rating 8
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan with Light - 742RBNT - Nortek, Inc.
Specs
Sones Rating 2
CFM 70 CFM (119 m³/hr)
Features Light
View Details
Bath Fan with Light - XN50L - Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 50 CFM (84.99 m³/hr)
Features Light
View Details
Bath Fan - L400 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 2.3
CFM 442 CFM (751 m³/hr)
View Details
Bath Fan - 688 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 4
CFM 50 CFM (84.99 m³/hr)
View Details