Nortek, Inc. Wall Mount Fan Driven Heater 9815WH

Description
POLYMER MATERIAL WHITE (HOUSING) COLOR UL APPROVAL FAMILY ROOM, OFFICE APPLICATION 120/240 V VOLTAGE RATING WALL MOUNTING 13 AMPERE CURRENT RATING 1550 W POWER RATING 5120 BTU/HR HEATING CAPACITY MICA INSULATED ALLOY HEATING ELEMENT 10-1/2 INCH W X 3-3/8 INCH D X 12-1/2 INCH H HOUSING SIZE 50 W MOTOR FAN/MOTOR TYPE GRILLE MATERIAL POLYMERIC GRILLE DIMENSION 11-9/16 INCH W X 14-3/4 INCH H
Description
POLYMER MATERIAL WHITE (HOUSING) COLOR UL APPROVAL FAMILY ROOM, OFFICE APPLICATION 120/240 V VOLTAGE RATING WALL MOUNTING 13 AMPERE CURRENT RATING 1550 W POWER RATING 5120 BTU/HR HEATING CAPACITY MICA INSULATED ALLOY HEATING ELEMENT 10-1/2 INCH W X 3-3/8 INCH D X 12-1/2 INCH H HOUSING SIZE 50 W MOTOR FAN/MOTOR TYPE GRILLE MATERIAL POLYMERIC GRILLE DIMENSION 11-9/16 INCH W X 14-3/4 INCH H

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Fan Driven Heater - 9815WH - Nortek, Inc.
Providence, RI, USA
Wall Mount Fan Driven Heater
9815WH
Wall Mount Fan Driven Heater 9815WH
POLYMER MATERIAL WHITE (HOUSING) COLOR UL APPROVAL FAMILY ROOM, OFFICE APPLICATION 120/240 V VOLTAGE RATING WALL MOUNTING 13 AMPERE CURRENT RATING 1550 W POWER RATING 5120 BTU/HR HEATING CAPACITY MICA INSULATED ALLOY HEATING ELEMENT 10-1/2 INCH W X 3-3/8 INCH D X 12-1/2 INCH H HOUSING SIZE 50 W MOTOR FAN/MOTOR TYPE GRILLE MATERIAL POLYMERIC GRILLE DIMENSION 11-9/16 INCH W X 14-3/4 INCH H
  • POLYMER MATERIAL
  • WHITE (HOUSING) COLOR
  • UL APPROVAL
  • FAMILY ROOM, OFFICE APPLICATION
  • 120/240 V VOLTAGE RATING
  • WALL MOUNTING
  • 13 AMPERE CURRENT RATING
  • 1550 W POWER RATING
  • 5120 BTU/HR HEATING CAPACITY
  • MICA INSULATED ALLOY HEATING ELEMENT
  • 10-1/2 INCH W X 3-3/8 INCH D X 12-1/2 INCH H HOUSING SIZE
  • 50 W MOTOR FAN/MOTOR TYPE
  • GRILLE MATERIAL POLYMERIC
  • GRILLE DIMENSION 11-9/16 INCH W X 14-3/4 INCH H
Supplier's Site

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number 9815WH
Product Name Wall Mount Fan Driven Heater
Features Heater
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan - AE110 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 1.3
CFM 110 CFM (187 m³/hr)
View Details
Bath Fan - XB110H - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 110 CFM (187 m³/hr)
View Details
Ceiling Mount Fan Driven Heater and Ventilator and Light - QT9093WH - Nortek, Inc.
Specs
Sones Rating 3
CFM 110 CFM (187 m³/hr)
Features Light; Heater
View Details