Nortek, Inc. Bath Fan with Light HD80L

Description
CEILING, HEAVY DUTY TYPE 8 INCH L X 8-1/4 INCH W X 5-3/4 INCH H SIZE UL, HVI APPROVAL 120 V VOLTAGE RATING 1.7 AMPERE CURRENT RATING NO LAMP INCLUDED INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 80 CFM AIR FLOW RATE LIGHT DIFFUSING SHATTER RESISTANT LENS TYPE 4 INCH DIA DUCT SIZE 2.5 SONES SOUND LEVEL 10-5/8 INCH L X 11-1/8 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE MATTE WHITE GRILL FINISH 75 SQ FT (BATH ROOM) VENTILATION AREA INCLUDES BLOWER WHEEL
Datasheet
Description
CEILING, HEAVY DUTY TYPE 8 INCH L X 8-1/4 INCH W X 5-3/4 INCH H SIZE UL, HVI APPROVAL 120 V VOLTAGE RATING 1.7 AMPERE CURRENT RATING NO LAMP INCLUDED INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 80 CFM AIR FLOW RATE LIGHT DIFFUSING SHATTER RESISTANT LENS TYPE 4 INCH DIA DUCT SIZE 2.5 SONES SOUND LEVEL 10-5/8 INCH L X 11-1/8 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE MATTE WHITE GRILL FINISH 75 SQ FT (BATH ROOM) VENTILATION AREA INCLUDES BLOWER WHEEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath Fan with Light - HD80L - Nortek, Inc.
Providence, RI, USA
Bath Fan with Light
HD80L
Bath Fan with Light HD80L
CEILING, HEAVY DUTY TYPE 8 INCH L X 8-1/4 INCH W X 5-3/4 INCH H SIZE UL, HVI APPROVAL 120 V VOLTAGE RATING 1.7 AMPERE CURRENT RATING NO LAMP INCLUDED INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 80 CFM AIR FLOW RATE LIGHT DIFFUSING SHATTER RESISTANT LENS TYPE 4 INCH DIA DUCT SIZE 2.5 SONES SOUND LEVEL 10-5/8 INCH L X 11-1/8 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE MATTE WHITE GRILL FINISH 75 SQ FT (BATH ROOM) VENTILATION AREA INCLUDES BLOWER WHEEL
  • CEILING, HEAVY DUTY TYPE
  • 8 INCH L X 8-1/4 INCH W X 5-3/4 INCH H SIZE
  • UL, HVI APPROVAL
  • 120 V VOLTAGE RATING
  • 1.7 AMPERE CURRENT RATING
  • NO LAMP INCLUDED
  • INCANDESCENT LAMP TYPE
  • 100 W LAMP WATTAGE
  • RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL
  • 80 CFM AIR FLOW RATE
  • LIGHT DIFFUSING SHATTER RESISTANT LENS TYPE
  • 4 INCH DIA DUCT SIZE
  • 2.5 SONES SOUND LEVEL
  • 10-5/8 INCH L X 11-1/8 INCH W GRILL SIZE
  • POLYMERIC GRILL MATERIAL
  • RECTANGULAR HOUSING SHAPE
  • ROUND DUCT SHAPE
  • RECTANGULAR GRILL SHAPE
  • MATTE WHITE GRILL FINISH
  • 75 SQ FT (BATH ROOM) VENTILATION AREA
  • INCLUDES BLOWER WHEEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number HD80L
Product Name Bath Fan with Light
Sones Rating 2.5
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan - 763RLNB - Nortek, Inc.
Specs
Sones Rating 2.5
CFM 50 CFM (84.99 m³/hr)
View Details
Bath Fan - A80F - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 2
CFM 80 CFM (136 m³/hr)
View Details
Bath Fan with Light - 744 - Nortek, Inc.
Specs
Sones Rating 1.5
CFM 70 CFM (119 m³/hr)
Features Light
View Details