Nortek, Inc. Bath Fan with Light AE80L

Description
CEILING TYPE 9-1/4 INCH L X 10 INCH W X 5-3/4 INCH H SIZE UL APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 0.5 AMPERE CURRENT RATING YES LAMP INCLUDED LED LAMP TYPE 11 W LAMP WATTAGE 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 80 CFM AIR FLOW RATE 4 INCH DIA DUCT SIZE 0.8 SONES SOUND LEVEL 11-3/4 INCH L X 12-1/2 INCH W GRILL SIZE RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE POLYMERIC GRILL FINISH 75 SQ FT (BATHROOM) VENTILATION AREA INVENT[TM] BRAND DUCT DIRECTION HORIZONTAL PACKAGING QUANTITY 1 PER CARTON
Description
CEILING TYPE 9-1/4 INCH L X 10 INCH W X 5-3/4 INCH H SIZE UL APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 0.5 AMPERE CURRENT RATING YES LAMP INCLUDED LED LAMP TYPE 11 W LAMP WATTAGE 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 80 CFM AIR FLOW RATE 4 INCH DIA DUCT SIZE 0.8 SONES SOUND LEVEL 11-3/4 INCH L X 12-1/2 INCH W GRILL SIZE RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE POLYMERIC GRILL FINISH 75 SQ FT (BATHROOM) VENTILATION AREA INVENT[TM] BRAND DUCT DIRECTION HORIZONTAL PACKAGING QUANTITY 1 PER CARTON

Suppliers

Company
Product
Description
Supplier Links
Bath Fan with Light - AE80L - Nortek, Inc.
Providence, RI, USA
Bath Fan with Light
AE80L
Bath Fan with Light AE80L
CEILING TYPE 9-1/4 INCH L X 10 INCH W X 5-3/4 INCH H SIZE UL APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 0.5 AMPERE CURRENT RATING YES LAMP INCLUDED LED LAMP TYPE 11 W LAMP WATTAGE 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 80 CFM AIR FLOW RATE 4 INCH DIA DUCT SIZE 0.8 SONES SOUND LEVEL 11-3/4 INCH L X 12-1/2 INCH W GRILL SIZE RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE POLYMERIC GRILL FINISH 75 SQ FT (BATHROOM) VENTILATION AREA INVENT[TM] BRAND DUCT DIRECTION HORIZONTAL PACKAGING QUANTITY 1 PER CARTON
  • CEILING TYPE
  • 9-1/4 INCH L X 10 INCH W X 5-3/4 INCH H SIZE
  • UL APPROVAL
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • 0.5 AMPERE CURRENT RATING
  • YES LAMP INCLUDED
  • LED LAMP TYPE
  • 11 W LAMP WATTAGE
  • 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL
  • 80 CFM AIR FLOW RATE
  • 4 INCH DIA DUCT SIZE
  • 0.8 SONES SOUND LEVEL
  • 11-3/4 INCH L X 12-1/2 INCH W GRILL SIZE
  • RECTANGULAR HOUSING SHAPE
  • ROUND DUCT SHAPE
  • RECTANGULAR GRILL SHAPE
  • WHITE POLYMERIC GRILL FINISH
  • 75 SQ FT (BATHROOM) VENTILATION AREA
  • INVENT[TM] BRAND
  • DUCT DIRECTION HORIZONTAL
  • PACKAGING QUANTITY 1 PER CARTON
Supplier's Site

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number AE80L
Product Name Bath Fan with Light
Sones Rating 0.8000
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan with Light - QTNLEDA - Nortek, Inc.
Specs
Sones Rating 0.7000
CFM 110 CFM (187 m³/hr)
Features Light
View Details
Bath Fan - SPK110 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 1
CFM 110 CFM (187 m³/hr)
View Details
Bath Fan with Light - 668RP - Nortek, Inc.
Specs
Sones Rating 4
CFM 70 CFM (119 m³/hr)
Features Light
View Details