Nortek, Inc. Bath Fan AE80B

Description
CEILING, CENTRIFUGAL, 1-SPEED TYPE 9-1/4 INCH LENGTH X 10 INCH WIDTH X 5-3/4 INCH HEIGHT SIZE UL (CANADA AND US), HVI APPROVAL 120 VOLT AC AT 60 HERTZ VOLTAGE RATING 0.3 AMP CURRENT RATING RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 80 CFM AIR FLOW RATE 4 INCH DIAMETER DUCT SIZE 1.5 SONES SOUND LEVEL 11-3/8 INCH LENGTH X 12 INCH WIDTH GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 75 SQUARE FOOT VENTILATION AREA INVENT[TM] BRAND POWER RATING 26.9 WATT DUCT DIRECTION HORIZONTAL INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR
Description
CEILING, CENTRIFUGAL, 1-SPEED TYPE 9-1/4 INCH LENGTH X 10 INCH WIDTH X 5-3/4 INCH HEIGHT SIZE UL (CANADA AND US), HVI APPROVAL 120 VOLT AC AT 60 HERTZ VOLTAGE RATING 0.3 AMP CURRENT RATING RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 80 CFM AIR FLOW RATE 4 INCH DIAMETER DUCT SIZE 1.5 SONES SOUND LEVEL 11-3/8 INCH LENGTH X 12 INCH WIDTH GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 75 SQUARE FOOT VENTILATION AREA INVENT[TM] BRAND POWER RATING 26.9 WATT DUCT DIRECTION HORIZONTAL INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR

Suppliers

Company
Product
Description
Supplier Links
Bath Fan - AE80B - Nortek, Inc.
Providence, RI, USA
Bath Fan
AE80B
Bath Fan AE80B
CEILING, CENTRIFUGAL, 1-SPEED TYPE 9-1/4 INCH LENGTH X 10 INCH WIDTH X 5-3/4 INCH HEIGHT SIZE UL (CANADA AND US), HVI APPROVAL 120 VOLT AC AT 60 HERTZ VOLTAGE RATING 0.3 AMP CURRENT RATING RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 80 CFM AIR FLOW RATE 4 INCH DIAMETER DUCT SIZE 1.5 SONES SOUND LEVEL 11-3/8 INCH LENGTH X 12 INCH WIDTH GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 75 SQUARE FOOT VENTILATION AREA INVENT[TM] BRAND POWER RATING 26.9 WATT DUCT DIRECTION HORIZONTAL INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR
  • CEILING, CENTRIFUGAL, 1-SPEED TYPE
  • 9-1/4 INCH LENGTH X 10 INCH WIDTH X 5-3/4 INCH HEIGHT SIZE
  • UL (CANADA AND US), HVI APPROVAL
  • 120 VOLT AC AT 60 HERTZ VOLTAGE RATING
  • 0.3 AMP CURRENT RATING
  • RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL
  • 80 CFM AIR FLOW RATE
  • 4 INCH DIAMETER DUCT SIZE
  • 1.5 SONES SOUND LEVEL
  • 11-3/8 INCH LENGTH X 12 INCH WIDTH GRILL SIZE
  • POLYMERIC GRILL MATERIAL
  • RECTANGULAR HOUSING SHAPE
  • ROUND DUCT SHAPE
  • RECTANGULAR GRILL SHAPE
  • WHITE GRILL FINISH
  • 75 SQUARE FOOT VENTILATION AREA
  • INVENT[TM] BRAND
  • POWER RATING 26.9 WATT
  • DUCT DIRECTION HORIZONTAL
  • INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR
Supplier's Site

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number AE80B
Product Name Bath Fan
Sones Rating 1.5
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan - QTXEN110S - Nortek, Inc.
Specs
Sones Rating 0.7000
CFM 110 CFM (187 m³/hr)
View Details
Bath Fan with Light - AE80L - Nortek, Inc.
Specs
Sones Rating 0.8000
CFM 80 CFM (136 m³/hr)
Features Light
View Details
Ceiling Mount Fan Driven Heater and Ventilator and Light - 9093WH - Nortek, Inc.
Specs
Sones Rating 3.5
CFM 70 CFM (119 m³/hr)
Features Light; Heater
View Details