Nortek, Inc. Bath Fan 510

Description
WALL TYPE 11-1/2 INCH L X 11-1/2 INCH W X 11-1/2 INCH H SIZE UL, HVI APPROVAL 120 V VOLTAGE RATING 1.7 AMPERE CURRENT RATING RUGGED 25 GAUGE STEEL HOUSING MATERIAL 380 CFM AIR FLOW RATE 5 SONES SOUND LEVEL 13-1/2 INCH L X 13-1/2 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL SQUARE HOUSING SHAPE SQUARE GRILL SHAPE WHITE GRILL FINISH UTILITY MODEL
Datasheet
Description
WALL TYPE 11-1/2 INCH L X 11-1/2 INCH W X 11-1/2 INCH H SIZE UL, HVI APPROVAL 120 V VOLTAGE RATING 1.7 AMPERE CURRENT RATING RUGGED 25 GAUGE STEEL HOUSING MATERIAL 380 CFM AIR FLOW RATE 5 SONES SOUND LEVEL 13-1/2 INCH L X 13-1/2 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL SQUARE HOUSING SHAPE SQUARE GRILL SHAPE WHITE GRILL FINISH UTILITY MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath Fan - 510 - Nortek, Inc.
Providence, RI, USA
Bath Fan
510
Bath Fan 510
WALL TYPE 11-1/2 INCH L X 11-1/2 INCH W X 11-1/2 INCH H SIZE UL, HVI APPROVAL 120 V VOLTAGE RATING 1.7 AMPERE CURRENT RATING RUGGED 25 GAUGE STEEL HOUSING MATERIAL 380 CFM AIR FLOW RATE 5 SONES SOUND LEVEL 13-1/2 INCH L X 13-1/2 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL SQUARE HOUSING SHAPE SQUARE GRILL SHAPE WHITE GRILL FINISH UTILITY MODEL
  • WALL TYPE
  • 11-1/2 INCH L X 11-1/2 INCH W X 11-1/2 INCH H SIZE
  • UL, HVI APPROVAL
  • 120 V VOLTAGE RATING
  • 1.7 AMPERE CURRENT RATING
  • RUGGED 25 GAUGE STEEL HOUSING MATERIAL
  • 380 CFM AIR FLOW RATE
  • 5 SONES SOUND LEVEL
  • 13-1/2 INCH L X 13-1/2 INCH W GRILL SIZE
  • POLYMERIC GRILL MATERIAL
  • SQUARE HOUSING SHAPE
  • SQUARE GRILL SHAPE
  • WHITE GRILL FINISH
  • UTILITY MODEL
Supplier's Site Datasheet
Bath Fan - 510 - Nortek, Inc.
Providence, RI, USA
Bath Fan
510
Bath Fan 510
WALL TYPE 11-1/2 INCH L X 11-1/2 INCH W X 11-1/2 INCH H SIZE UL, HVI APPROVAL 120 V VOLTAGE RATING 1.7 AMPERE CURRENT RATING RUGGED 25 GAUGE STEEL HOUSING MATERIAL 380 CFM AIR FLOW RATE 5 SONES SOUND LEVEL 13-1/2 INCH L X 13-1/2 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL SQUARE HOUSING SHAPE SQUARE GRILL SHAPE WHITE GRILL FINISH UTILITY MODEL
  • WALL TYPE
  • 11-1/2 INCH L X 11-1/2 INCH W X 11-1/2 INCH H SIZE
  • UL, HVI APPROVAL
  • 120 V VOLTAGE RATING
  • 1.7 AMPERE CURRENT RATING
  • RUGGED 25 GAUGE STEEL HOUSING MATERIAL
  • 380 CFM AIR FLOW RATE
  • 5 SONES SOUND LEVEL
  • 13-1/2 INCH L X 13-1/2 INCH W GRILL SIZE
  • POLYMERIC GRILL MATERIAL
  • SQUARE HOUSING SHAPE
  • SQUARE GRILL SHAPE
  • WHITE GRILL FINISH
  • UTILITY MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number 510
Product Name Bath Fan
Sones Rating 5
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan - XN110 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 110 CFM (187 m³/hr)
View Details
Bath Fan - 502 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 8
CFM 270 CFM (459 m³/hr)
View Details
Bath Fan - QTRN110 - Nortek, Inc.
Specs
Sones Rating 1.5
CFM 110 CFM (187 m³/hr)
View Details
Bath Fan - A80HD - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 2
CFM 80 CFM (136 m³/hr)
View Details