CEILING TYPE
10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE
UL, HVI APPROVAL
1 AMPERE CURRENT RATING
YES LAMP INCLUDED
FLUORESCENT LAMP TYPE
(2) 18 W LAMP WATTAGE
RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL
80 CFM AIR FLOW RATE
4 INCH DIA DUCT SIZE
0.8 SONES SOUND LEVEL
13 INCH L X 14 INCH W GRILL SIZE
POLYMERIC GRILL MATERIAL
ROUND DUCT SHAPE
RECTANGULAR GRILL SHAPE
WHITE ENAMEL GRILL FINISH
75 SQ FT (BATHROOM) VENTILATION AREA
QT SERIES[TM] BRAND
INCLUDES 4 W NIGHT LAMP, HANGER BAR, DAMPER/DUCT CONNECTOR, UNIQUE SPACER
Nortek, Inc.
Done
Datasheet
Description
CEILING TYPE
10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE
UL, HVI APPROVAL
1 AMPERE CURRENT RATING
YES LAMP INCLUDED
FLUORESCENT LAMP TYPE
(2) 18 W LAMP WATTAGE
RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL
80 CFM AIR FLOW RATE
4 INCH DIA DUCT SIZE
0.8 SONES SOUND LEVEL
13 INCH L X 14 INCH W GRILL SIZE
POLYMERIC GRILL MATERIAL
ROUND DUCT SHAPE
RECTANGULAR GRILL SHAPE
WHITE ENAMEL GRILL FINISH
75 SQ FT (BATHROOM) VENTILATION AREA
QT SERIES[TM] BRAND
INCLUDES 4 W NIGHT LAMP, HANGER BAR, DAMPER/DUCT CONNECTOR, UNIQUE SPACER
CEILING TYPE
10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE
UL, HVI APPROVAL
1 AMPERE CURRENT RATING
YES LAMP INCLUDED
FLUORESCENT LAMP TYPE
(2) 18 W LAMP WATTAGE
RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL
80 CFM AIR FLOW RATE
4 INCH DIA DUCT SIZE
0.8 SONES SOUND LEVEL
13 INCH L X 14 INCH W GRILL SIZE
POLYMERIC GRILL MATERIAL
ROUND DUCT SHAPE
RECTANGULAR GRILL SHAPE
WHITE ENAMEL GRILL FINISH
75 SQ FT (BATHROOM) VENTILATION AREA
QT SERIES[TM] BRAND
INCLUDES 4 W NIGHT LAMP, HANGER BAR, DAMPER/DUCT CONNECTOR, UNIQUE SPACER
CEILING TYPE
10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE
UL, HVI APPROVAL
1 AMPERE CURRENT RATING
YES LAMP INCLUDED
FLUORESCENT LAMP TYPE
(2) 18 W LAMP WATTAGE
RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL
80 CFM AIR FLOW RATE
4 INCH DIA DUCT SIZE
0.8 SONES SOUND LEVEL
13 INCH L X 14 INCH W GRILL SIZE
POLYMERIC GRILL MATERIAL
ROUND DUCT SHAPE
RECTANGULAR GRILL SHAPE
WHITE ENAMEL GRILL FINISH
75 SQ FT (BATHROOM) VENTILATION AREA
QT SERIES[TM] BRAND
INCLUDES 4 W NIGHT LAMP, HANGER BAR, DAMPER/DUCT CONNECTOR, UNIQUE SPACER