Nortek, Inc. Wall Mount Fan Driven Heater 192

Description
1-PIECE, HEAVY DUTY, HIGH CAPACITY, DOWNFLOW LOUVER TYPE 22 GAUGE STEEL MATERIAL STURDY EPOXY PAINTED (HOUSING) FINISH BLACK (HOUSING), WHITE (GRILLE) COLOR UL APPROVAL 208/240 VOLT AC VOLTAGE RATING SURFACE/RECESSED MOUNT MOUNTING 3.61/4.17/7.21/8.33 AMP CURRENT RATING 750/1000/1500/2000 WATT POWER RATING BUILT-IN FRONT MOUNTED THERMOSTAT, WALL SWITCH CONTROL TYPE 2560/3413/5120/6827 BTU/HOUR HEATING CAPACITY FINNED PLATE SHEATHED STEEL HEATING ELEMENT 14-1/4 INCH WIDTH X 4-1/4 INCH DEPTH X 20 INCH HEIGHT HOUSING SIZE PERMANENTLY LUBRICATED FAN/MOTOR TYPE GRILLE MATERIAL BAKED ENAMEL PAINTED 18 GAUGE STEEL GRILLE SIZE 16-3/8 INCH WIDTH X 1-1/4 INCH DEPTH X 20-1/4 INCH HEIGHT INCLUDES MANUAL RESET THERMAL OVERLOAD PROTECTOR
Datasheet
Description
1-PIECE, HEAVY DUTY, HIGH CAPACITY, DOWNFLOW LOUVER TYPE 22 GAUGE STEEL MATERIAL STURDY EPOXY PAINTED (HOUSING) FINISH BLACK (HOUSING), WHITE (GRILLE) COLOR UL APPROVAL 208/240 VOLT AC VOLTAGE RATING SURFACE/RECESSED MOUNT MOUNTING 3.61/4.17/7.21/8.33 AMP CURRENT RATING 750/1000/1500/2000 WATT POWER RATING BUILT-IN FRONT MOUNTED THERMOSTAT, WALL SWITCH CONTROL TYPE 2560/3413/5120/6827 BTU/HOUR HEATING CAPACITY FINNED PLATE SHEATHED STEEL HEATING ELEMENT 14-1/4 INCH WIDTH X 4-1/4 INCH DEPTH X 20 INCH HEIGHT HOUSING SIZE PERMANENTLY LUBRICATED FAN/MOTOR TYPE GRILLE MATERIAL BAKED ENAMEL PAINTED 18 GAUGE STEEL GRILLE SIZE 16-3/8 INCH WIDTH X 1-1/4 INCH DEPTH X 20-1/4 INCH HEIGHT INCLUDES MANUAL RESET THERMAL OVERLOAD PROTECTOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Fan Driven Heater - 192 - Nortek, Inc.
Providence, RI, USA
Wall Mount Fan Driven Heater
192
Wall Mount Fan Driven Heater 192
1-PIECE, HEAVY DUTY, HIGH CAPACITY, DOWNFLOW LOUVER TYPE 22 GAUGE STEEL MATERIAL STURDY EPOXY PAINTED (HOUSING) FINISH BLACK (HOUSING), WHITE (GRILLE) COLOR UL APPROVAL 208/240 VOLT AC VOLTAGE RATING SURFACE/RECESSED MOUNT MOUNTING 3.61/4.17/7.21/8.33 AMP CURRENT RATING 750/1000/1500/2000 WATT POWER RATING BUILT-IN FRONT MOUNTED THERMOSTAT, WALL SWITCH CONTROL TYPE 2560/3413/5120/6827 BTU/HOUR HEATING CAPACITY FINNED PLATE SHEATHED STEEL HEATING ELEMENT 14-1/4 INCH WIDTH X 4-1/4 INCH DEPTH X 20 INCH HEIGHT HOUSING SIZE PERMANENTLY LUBRICATED FAN/MOTOR TYPE GRILLE MATERIAL BAKED ENAMEL PAINTED 18 GAUGE STEEL GRILLE SIZE 16-3/8 INCH WIDTH X 1-1/4 INCH DEPTH X 20-1/4 INCH HEIGHT INCLUDES MANUAL RESET THERMAL OVERLOAD PROTECTOR
  • 1-PIECE, HEAVY DUTY, HIGH CAPACITY, DOWNFLOW LOUVER TYPE
  • 22 GAUGE STEEL MATERIAL
  • STURDY EPOXY PAINTED (HOUSING) FINISH
  • BLACK (HOUSING), WHITE (GRILLE) COLOR
  • UL APPROVAL
  • 208/240 VOLT AC VOLTAGE RATING
  • SURFACE/RECESSED MOUNT MOUNTING
  • 3.61/4.17/7.21/8.33 AMP CURRENT RATING
  • 750/1000/1500/2000 WATT POWER RATING
  • BUILT-IN FRONT MOUNTED THERMOSTAT, WALL SWITCH CONTROL TYPE
  • 2560/3413/5120/6827 BTU/HOUR HEATING CAPACITY
  • FINNED PLATE SHEATHED STEEL HEATING ELEMENT
  • 14-1/4 INCH WIDTH X 4-1/4 INCH DEPTH X 20 INCH HEIGHT HOUSING SIZE
  • PERMANENTLY LUBRICATED FAN/MOTOR TYPE
  • GRILLE MATERIAL BAKED ENAMEL PAINTED 18 GAUGE STEEL
  • GRILLE SIZE 16-3/8 INCH WIDTH X 1-1/4 INCH DEPTH X 20-1/4 INCH HEIGHT
  • INCLUDES MANUAL RESET THERMAL OVERLOAD PROTECTOR
Supplier's Site Datasheet
Wall Mount Fan Driven Heater - 192 - Nortek, Inc.
Providence, RI, USA
Wall Mount Fan Driven Heater
192
Wall Mount Fan Driven Heater 192
1-PIECE, HEAVY DUTY, HIGH CAPACITY, DOWNFLOW LOUVER TYPE 22 GAUGE STEEL MATERIAL STURDY EPOXY PAINTED (HOUSING) FINISH BLACK (HOUSING), WHITE (GRILLE) COLOR UL APPROVAL 208/240 VOLT AC VOLTAGE RATING SURFACE/RECESSED MOUNT MOUNTING 3.61/4.17/7.21/8.33 AMP CURRENT RATING 750/1000/1500/2000 WATT POWER RATING BUILT-IN FRONT MOUNTED THERMOSTAT, WALL SWITCH CONTROL TYPE 2560/3413/5120/6827 BTU/HOUR HEATING CAPACITY FINNED PLATE SHEATHED STEEL HEATING ELEMENT 14-1/4 INCH WIDTH X 4-1/4 INCH DEPTH X 20 INCH HEIGHT HOUSING SIZE PERMANENTLY LUBRICATED FAN/MOTOR TYPE GRILLE MATERIAL BAKED ENAMEL PAINTED 18 GAUGE STEEL GRILLE SIZE 16-3/8 INCH WIDTH X 1-1/4 INCH DEPTH X 20-1/4 INCH HEIGHT INCLUDES MANUAL RESET THERMAL OVERLOAD PROTECTOR
  • 1-PIECE, HEAVY DUTY, HIGH CAPACITY, DOWNFLOW LOUVER TYPE
  • 22 GAUGE STEEL MATERIAL
  • STURDY EPOXY PAINTED (HOUSING) FINISH
  • BLACK (HOUSING), WHITE (GRILLE) COLOR
  • UL APPROVAL
  • 208/240 VOLT AC VOLTAGE RATING
  • SURFACE/RECESSED MOUNT MOUNTING
  • 3.61/4.17/7.21/8.33 AMP CURRENT RATING
  • 750/1000/1500/2000 WATT POWER RATING
  • BUILT-IN FRONT MOUNTED THERMOSTAT, WALL SWITCH CONTROL TYPE
  • 2560/3413/5120/6827 BTU/HOUR HEATING CAPACITY
  • FINNED PLATE SHEATHED STEEL HEATING ELEMENT
  • 14-1/4 INCH WIDTH X 4-1/4 INCH DEPTH X 20 INCH HEIGHT HOUSING SIZE
  • PERMANENTLY LUBRICATED FAN/MOTOR TYPE
  • GRILLE MATERIAL BAKED ENAMEL PAINTED 18 GAUGE STEEL
  • GRILLE SIZE 16-3/8 INCH WIDTH X 1-1/4 INCH DEPTH X 20-1/4 INCH HEIGHT
  • INCLUDES MANUAL RESET THERMAL OVERLOAD PROTECTOR
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number 192
Product Name Wall Mount Fan Driven Heater
Features Heater
Unlock Full Specs
to access all available technical data

Similar Products

Wall Mount Fan Driven Heater - 194 - Nortek, Inc.
Specs
Features Heater
View Details
Bath Fan with Light - XN110HL - Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 110 CFM (187 m³/hr)
Features Light
View Details
Bath Fan - A80HD - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 2
CFM 80 CFM (136 m³/hr)
View Details