Nortek, Inc. Bath Fan QTXEN110S

Description
CEILING TYPE 11-3/8 INCH L X 10-1/2 INCH W X 7-5/8 INCH H SIZE UL, HVI APPROVAL 0.4 AMPERE CURRENT RATING RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 110 CFM AIR FLOW RATE 6 INCH DUCT SIZE 0.7 SONES SOUND LEVEL 12-7/8 INCH L X 13-3/4 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 105 SQ FT (BATH ROOM) VENTILATION AREA QT SERIES[TM] BRAND INCLUDES UNIQUE SPACER, HANGER BAR, DAMPER/DUCT CONNECTOR QTXEN MODEL
Datasheet
Description
CEILING TYPE 11-3/8 INCH L X 10-1/2 INCH W X 7-5/8 INCH H SIZE UL, HVI APPROVAL 0.4 AMPERE CURRENT RATING RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 110 CFM AIR FLOW RATE 6 INCH DUCT SIZE 0.7 SONES SOUND LEVEL 12-7/8 INCH L X 13-3/4 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 105 SQ FT (BATH ROOM) VENTILATION AREA QT SERIES[TM] BRAND INCLUDES UNIQUE SPACER, HANGER BAR, DAMPER/DUCT CONNECTOR QTXEN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath Fan - QTXEN110S - Nortek, Inc.
Providence, RI, USA
Bath Fan
QTXEN110S
Bath Fan QTXEN110S
CEILING TYPE 11-3/8 INCH L X 10-1/2 INCH W X 7-5/8 INCH H SIZE UL, HVI APPROVAL 0.4 AMPERE CURRENT RATING RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 110 CFM AIR FLOW RATE 6 INCH DUCT SIZE 0.7 SONES SOUND LEVEL 12-7/8 INCH L X 13-3/4 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 105 SQ FT (BATH ROOM) VENTILATION AREA QT SERIES[TM] BRAND INCLUDES UNIQUE SPACER, HANGER BAR, DAMPER/DUCT CONNECTOR QTXEN MODEL
  • CEILING TYPE
  • 11-3/8 INCH L X 10-1/2 INCH W X 7-5/8 INCH H SIZE
  • UL, HVI APPROVAL
  • 0.4 AMPERE CURRENT RATING
  • RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL
  • 110 CFM AIR FLOW RATE
  • 6 INCH DUCT SIZE
  • 0.7 SONES SOUND LEVEL
  • 12-7/8 INCH L X 13-3/4 INCH W GRILL SIZE
  • POLYMERIC GRILL MATERIAL
  • RECTANGULAR HOUSING SHAPE
  • ROUND DUCT SHAPE
  • RECTANGULAR GRILL SHAPE
  • WHITE GRILL FINISH
  • 105 SQ FT (BATH ROOM) VENTILATION AREA
  • QT SERIES[TM] BRAND
  • INCLUDES UNIQUE SPACER, HANGER BAR, DAMPER/DUCT CONNECTOR
  • QTXEN MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number QTXEN110S
Product Name Bath Fan
Sones Rating 0.7000
Unlock Full Specs
to access all available technical data

Similar Products

Ceiling Mount Fan Driven Heater and Ventilator and Light - QTREN080FLFT - Nortek, Inc.
Specs
Sones Rating 0.8000
CFM 80 CFM (136 m³/hr)
Features Light; Heater
View Details
Bath Fan - 509 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 6.5
CFM 180 CFM (306 m³/hr)
View Details
Bath Fan - ZN110 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 110 CFM (187 m³/hr)
View Details
Bath Fan - QTREN080F - Nortek, Inc.
Specs
Sones Rating 0.8000
CFM 80 CFM (136 m³/hr)
View Details