Nortek, Inc. Bath Fan 509

Description
THROUGH WALL TYPE 8-3/8 INCH DIAMETER SIZE UL, HVI APPROVAL 120 VOLT VOLTAGE RATING 1.5 AMP CURRENT RATING ELECTRICALLY BONDED EPOXY PAINTED STEEL HOUSING MATERIAL 180 CFM AIR FLOW RATE 6.5 SONES SOUND LEVEL 11-1/2 INCH LENGTH X 11-1/2 INCH WIDTH GRILL SIZE PLASTIC GRILL MATERIAL ROUND HOUSING SHAPE SQUARE GRILL SHAPE WHITE POLYMERIC GRILL FINISH SPEED RATING 1925 RPM INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR PACKAGING QUANTITY 1 PER PACK WARRANTY 1 YEAR UTILITY MODEL
Datasheet
Description
THROUGH WALL TYPE 8-3/8 INCH DIAMETER SIZE UL, HVI APPROVAL 120 VOLT VOLTAGE RATING 1.5 AMP CURRENT RATING ELECTRICALLY BONDED EPOXY PAINTED STEEL HOUSING MATERIAL 180 CFM AIR FLOW RATE 6.5 SONES SOUND LEVEL 11-1/2 INCH LENGTH X 11-1/2 INCH WIDTH GRILL SIZE PLASTIC GRILL MATERIAL ROUND HOUSING SHAPE SQUARE GRILL SHAPE WHITE POLYMERIC GRILL FINISH SPEED RATING 1925 RPM INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR PACKAGING QUANTITY 1 PER PACK WARRANTY 1 YEAR UTILITY MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath Fan - 509 - Nortek, Inc.
Providence, RI, USA
Bath Fan
509
Bath Fan 509
THROUGH WALL TYPE 8-3/8 INCH DIAMETER SIZE UL, HVI APPROVAL 120 VOLT VOLTAGE RATING 1.5 AMP CURRENT RATING ELECTRICALLY BONDED EPOXY PAINTED STEEL HOUSING MATERIAL 180 CFM AIR FLOW RATE 6.5 SONES SOUND LEVEL 11-1/2 INCH LENGTH X 11-1/2 INCH WIDTH GRILL SIZE PLASTIC GRILL MATERIAL ROUND HOUSING SHAPE SQUARE GRILL SHAPE WHITE POLYMERIC GRILL FINISH SPEED RATING 1925 RPM INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR PACKAGING QUANTITY 1 PER PACK WARRANTY 1 YEAR UTILITY MODEL
  • THROUGH WALL TYPE
  • 8-3/8 INCH DIAMETER SIZE
  • UL, HVI APPROVAL
  • 120 VOLT VOLTAGE RATING
  • 1.5 AMP CURRENT RATING
  • ELECTRICALLY BONDED EPOXY PAINTED STEEL HOUSING MATERIAL
  • 180 CFM AIR FLOW RATE
  • 6.5 SONES SOUND LEVEL
  • 11-1/2 INCH LENGTH X 11-1/2 INCH WIDTH GRILL SIZE
  • PLASTIC GRILL MATERIAL
  • ROUND HOUSING SHAPE
  • SQUARE GRILL SHAPE
  • WHITE POLYMERIC GRILL FINISH
  • SPEED RATING 1925 RPM
  • INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR
  • PACKAGING QUANTITY 1 PER PACK
  • WARRANTY 1 YEAR
  • UTILITY MODEL
Supplier's Site Datasheet
Bath Fan - 509 - Nortek, Inc.
Providence, RI, USA
Bath Fan
509
Bath Fan 509
THROUGH WALL TYPE 8-3/8 INCH DIAMETER SIZE UL, HVI APPROVAL 120 VOLT VOLTAGE RATING 1.5 AMP CURRENT RATING ELECTRICALLY BONDED EPOXY PAINTED STEEL HOUSING MATERIAL 180 CFM AIR FLOW RATE 6.5 SONES SOUND LEVEL 11-1/2 INCH LENGTH X 11-1/2 INCH WIDTH GRILL SIZE PLASTIC GRILL MATERIAL ROUND HOUSING SHAPE SQUARE GRILL SHAPE WHITE POLYMERIC GRILL FINISH SPEED RATING 1925 RPM INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR PACKAGING QUANTITY 1 PER PACK WARRANTY 1 YEAR UTILITY MODEL
  • THROUGH WALL TYPE
  • 8-3/8 INCH DIAMETER SIZE
  • UL, HVI APPROVAL
  • 120 VOLT VOLTAGE RATING
  • 1.5 AMP CURRENT RATING
  • ELECTRICALLY BONDED EPOXY PAINTED STEEL HOUSING MATERIAL
  • 180 CFM AIR FLOW RATE
  • 6.5 SONES SOUND LEVEL
  • 11-1/2 INCH LENGTH X 11-1/2 INCH WIDTH GRILL SIZE
  • PLASTIC GRILL MATERIAL
  • ROUND HOUSING SHAPE
  • SQUARE GRILL SHAPE
  • WHITE POLYMERIC GRILL FINISH
  • SPEED RATING 1925 RPM
  • INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR
  • PACKAGING QUANTITY 1 PER PACK
  • WARRANTY 1 YEAR
  • UTILITY MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number 509
Product Name Bath Fan
Sones Rating 6.5
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan - A110F - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 3
CFM 110 CFM (187 m³/hr)
View Details
Bath Fan with Light - AE110L - Nortek, Inc.
Specs
Sones Rating 1.3
CFM 110 CFM (187 m³/hr)
Features Light
View Details
Bath Fan with Light - QTXE150FLT - Nortek, Inc.
Specs
Sones Rating 1.4
CFM 150 CFM (255 m³/hr)
Features Light
View Details