Nortek, Inc. Bath Fan with Light ZB80ML

Description
CEILING, MULTI-SPEED, MOTION SENSING TYPE 10-1/2 INCH LENGTH X 11-3/8 INCH WIDTH X 7-5/8 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT AC AT 60 HERTZ VOLTAGE RATING 0.9 AMP CURRENT RATING YES LAMP INCLUDED FLUORESCENT LAMP TYPE 18 WATT LAMP WATTAGE 80 CFM AIR FLOW RATE 4 INCH OR 6 INCH DIAMETER DUCT SIZE 0.3 SONES SOUND LEVEL 13-1/8 INCH LENGTH X 14 INCH WIDTH GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 75 SQUARE FOOT VENTILATION AREA ULTRA GREEN[TM] BRAND POWER RATING 6.6 WATT DUCT DIRECTION HORIZONTAL ZB MODEL
Datasheet
Description
CEILING, MULTI-SPEED, MOTION SENSING TYPE 10-1/2 INCH LENGTH X 11-3/8 INCH WIDTH X 7-5/8 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT AC AT 60 HERTZ VOLTAGE RATING 0.9 AMP CURRENT RATING YES LAMP INCLUDED FLUORESCENT LAMP TYPE 18 WATT LAMP WATTAGE 80 CFM AIR FLOW RATE 4 INCH OR 6 INCH DIAMETER DUCT SIZE 0.3 SONES SOUND LEVEL 13-1/8 INCH LENGTH X 14 INCH WIDTH GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 75 SQUARE FOOT VENTILATION AREA ULTRA GREEN[TM] BRAND POWER RATING 6.6 WATT DUCT DIRECTION HORIZONTAL ZB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath Fan with Light - ZB80ML - Nortek, Inc.
Providence, RI, USA
Bath Fan with Light
ZB80ML
Bath Fan with Light ZB80ML
CEILING, MULTI-SPEED, MOTION SENSING TYPE 10-1/2 INCH LENGTH X 11-3/8 INCH WIDTH X 7-5/8 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT AC AT 60 HERTZ VOLTAGE RATING 0.9 AMP CURRENT RATING YES LAMP INCLUDED FLUORESCENT LAMP TYPE 18 WATT LAMP WATTAGE 80 CFM AIR FLOW RATE 4 INCH OR 6 INCH DIAMETER DUCT SIZE 0.3 SONES SOUND LEVEL 13-1/8 INCH LENGTH X 14 INCH WIDTH GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 75 SQUARE FOOT VENTILATION AREA ULTRA GREEN[TM] BRAND POWER RATING 6.6 WATT DUCT DIRECTION HORIZONTAL ZB MODEL
  • CEILING, MULTI-SPEED, MOTION SENSING TYPE
  • 10-1/2 INCH LENGTH X 11-3/8 INCH WIDTH X 7-5/8 INCH HEIGHT SIZE
  • UL, HVI APPROVAL
  • 120 VOLT AC AT 60 HERTZ VOLTAGE RATING
  • 0.9 AMP CURRENT RATING
  • YES LAMP INCLUDED
  • FLUORESCENT LAMP TYPE
  • 18 WATT LAMP WATTAGE
  • 80 CFM AIR FLOW RATE
  • 4 INCH OR 6 INCH DIAMETER DUCT SIZE
  • 0.3 SONES SOUND LEVEL
  • 13-1/8 INCH LENGTH X 14 INCH WIDTH GRILL SIZE
  • POLYMERIC GRILL MATERIAL
  • RECTANGULAR HOUSING SHAPE
  • ROUND DUCT SHAPE
  • RECTANGULAR GRILL SHAPE
  • WHITE GRILL FINISH
  • 75 SQUARE FOOT VENTILATION AREA
  • ULTRA GREEN[TM] BRAND
  • POWER RATING 6.6 WATT
  • DUCT DIRECTION HORIZONTAL
  • ZB MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number ZB80ML
Product Name Bath Fan with Light
Sones Rating 0.3000
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan with Light - A80L - Nortek, Inc.
Specs
Sones Rating 1
CFM 80 CFM (136 m³/hr)
Features Light
View Details
Bath Fan with Light - QTNLEDA - Nortek, Inc.
Specs
Sones Rating 0.7000
CFM 110 CFM (187 m³/hr)
Features Light
View Details
Bath Fan with Light - AEN110L - Nortek, Inc.
Specs
Sones Rating 1.3
CFM 110 CFM (187 m³/hr)
Features Light
View Details