Nortek, Inc. Bath Fan with Light 744SFL

Description
CEILING, RECESSED TYPE 8-1/4 INCH L X 12-3/4 INCH W X 6-7/8 INCH H SIZE UL (CANADA AND US), CUL APPROVAL 120 V VOLTAGE RATING 0.5 AMPERE CURRENT RATING YES LAMP INCLUDED FLUORESCENT LAMP TYPE 16 W LAMP WATTAGE GALVANIZED STEEL HOUSING MATERIAL 70 CFM AIR FLOW RATE 4 INCH DIA DUCT SIZE 1.5 SONES SOUND LEVEL 7-3/8 INCH DIA GRILL SIZE RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE MATTE WHITE GRILL FINISH 65 SQ FT (BATH ROOM) VENTILATION AREA
Datasheet
Description
CEILING, RECESSED TYPE 8-1/4 INCH L X 12-3/4 INCH W X 6-7/8 INCH H SIZE UL (CANADA AND US), CUL APPROVAL 120 V VOLTAGE RATING 0.5 AMPERE CURRENT RATING YES LAMP INCLUDED FLUORESCENT LAMP TYPE 16 W LAMP WATTAGE GALVANIZED STEEL HOUSING MATERIAL 70 CFM AIR FLOW RATE 4 INCH DIA DUCT SIZE 1.5 SONES SOUND LEVEL 7-3/8 INCH DIA GRILL SIZE RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE MATTE WHITE GRILL FINISH 65 SQ FT (BATH ROOM) VENTILATION AREA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath Fan with Light - 744SFL - Nortek, Inc.
Providence, RI, USA
Bath Fan with Light
744SFL
Bath Fan with Light 744SFL
CEILING, RECESSED TYPE 8-1/4 INCH L X 12-3/4 INCH W X 6-7/8 INCH H SIZE UL (CANADA AND US), CUL APPROVAL 120 V VOLTAGE RATING 0.5 AMPERE CURRENT RATING YES LAMP INCLUDED FLUORESCENT LAMP TYPE 16 W LAMP WATTAGE GALVANIZED STEEL HOUSING MATERIAL 70 CFM AIR FLOW RATE 4 INCH DIA DUCT SIZE 1.5 SONES SOUND LEVEL 7-3/8 INCH DIA GRILL SIZE RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE MATTE WHITE GRILL FINISH 65 SQ FT (BATH ROOM) VENTILATION AREA
  • CEILING, RECESSED TYPE
  • 8-1/4 INCH L X 12-3/4 INCH W X 6-7/8 INCH H SIZE
  • UL (CANADA AND US), CUL APPROVAL
  • 120 V VOLTAGE RATING
  • 0.5 AMPERE CURRENT RATING
  • YES LAMP INCLUDED
  • FLUORESCENT LAMP TYPE
  • 16 W LAMP WATTAGE
  • GALVANIZED STEEL HOUSING MATERIAL
  • 70 CFM AIR FLOW RATE
  • 4 INCH DIA DUCT SIZE
  • 1.5 SONES SOUND LEVEL
  • 7-3/8 INCH DIA GRILL SIZE
  • RECTANGULAR HOUSING SHAPE
  • ROUND DUCT SHAPE
  • MATTE WHITE GRILL FINISH
  • 65 SQ FT (BATH ROOM) VENTILATION AREA
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number 744SFL
Product Name Bath Fan with Light
Sones Rating 1.5
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan - AE80BF - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 1.5
CFM 80 CFM (136 m³/hr)
View Details
Bath Fan - 688 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 4
CFM 50 CFM (84.99 m³/hr)
View Details
Bath Fan with Light - 791LEDM - Nortek, Inc.
Specs
Sones Rating 1.5
CFM 110 CFM (187 m³/hr)
Features Light
View Details
Bath Fan - 9417DN - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 3.5
CFM 70 CFM (119 m³/hr)
View Details