Nortek, Inc. Bath Fan with Light RN80L

Description
CEILING TYPE 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE UL APPROVAL 120 V AT 60 HZ VOLTAGE RATING 1 AMPERE CURRENT RATING YES LAMP INCLUDED 18 W LAMP WATTAGE 80 CFM AIR FLOW RATE 4 INCH DIA DUCT SIZE 0.3 SONES SOUND LEVEL 13 INCH L X 14 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 75 SQ FT (BATHROOM) VENTILATION AREA
Description
CEILING TYPE 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE UL APPROVAL 120 V AT 60 HZ VOLTAGE RATING 1 AMPERE CURRENT RATING YES LAMP INCLUDED 18 W LAMP WATTAGE 80 CFM AIR FLOW RATE 4 INCH DIA DUCT SIZE 0.3 SONES SOUND LEVEL 13 INCH L X 14 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 75 SQ FT (BATHROOM) VENTILATION AREA

Suppliers

Company
Product
Description
Supplier Links
Bath Fan with Light - RN80L - Nortek, Inc.
Providence, RI, USA
Bath Fan with Light
RN80L
Bath Fan with Light RN80L
CEILING TYPE 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE UL APPROVAL 120 V AT 60 HZ VOLTAGE RATING 1 AMPERE CURRENT RATING YES LAMP INCLUDED 18 W LAMP WATTAGE 80 CFM AIR FLOW RATE 4 INCH DIA DUCT SIZE 0.3 SONES SOUND LEVEL 13 INCH L X 14 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 75 SQ FT (BATHROOM) VENTILATION AREA
  • CEILING TYPE
  • 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE
  • UL APPROVAL
  • 120 V AT 60 HZ VOLTAGE RATING
  • 1 AMPERE CURRENT RATING
  • YES LAMP INCLUDED
  • 18 W LAMP WATTAGE
  • 80 CFM AIR FLOW RATE
  • 4 INCH DIA DUCT SIZE
  • 0.3 SONES SOUND LEVEL
  • 13 INCH L X 14 INCH W GRILL SIZE
  • POLYMERIC GRILL MATERIAL
  • RECTANGULAR HOUSING SHAPE
  • ROUND DUCT SHAPE
  • RECTANGULAR GRILL SHAPE
  • WHITE GRILL FINISH
  • 75 SQ FT (BATHROOM) VENTILATION AREA
Supplier's Site

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number RN80L
Product Name Bath Fan with Light
Sones Rating 0.3000
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan with Light - AE80BL - Nortek, Inc.
Specs
Sones Rating 1.5
CFM 80 CFM (136 m³/hr)
Features Light
View Details
Bath Fan - ZB110M - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 110 CFM (187 m³/hr)
View Details
Bath Fan with Light - RN110L - Nortek, Inc.
Specs
Sones Rating 0.8000
CFM 110 CFM (187 m³/hr)
Features Light
View Details
Bath Fan with Light - AN80L - Nortek, Inc.
Specs
Sones Rating 1
CFM 80 CFM (136 m³/hr)
Features Light
View Details