Nortek, Inc. Ceiling Mount Fan Driven Heater and Ventilator and Light 655F

Description
ROUND TYPE 23 GAUGE ELECTRICALLY BONDED EPOXY PAINTED STEEL MATERIAL UL, HVI APPROVAL 120 VOLT VOLTAGE RATING 12.8 AMP CURRENT RATING 100 WATT LAMP WATTAGE 70 CFM AIR FLOW RATE 8-1/4 INCH LENGTH X 14-1/4 INCH WIDTH X 5-3/4 INCH HEIGHT HOUSING SIZE 4 SONES SOUND LEVEL 1300 WATT HEATING ELEMENT RATING DUCT SIZE 4 INCH
Description
ROUND TYPE 23 GAUGE ELECTRICALLY BONDED EPOXY PAINTED STEEL MATERIAL UL, HVI APPROVAL 120 VOLT VOLTAGE RATING 12.8 AMP CURRENT RATING 100 WATT LAMP WATTAGE 70 CFM AIR FLOW RATE 8-1/4 INCH LENGTH X 14-1/4 INCH WIDTH X 5-3/4 INCH HEIGHT HOUSING SIZE 4 SONES SOUND LEVEL 1300 WATT HEATING ELEMENT RATING DUCT SIZE 4 INCH

Suppliers

Company
Product
Description
Supplier Links
Ceiling Mount Fan Driven Heater and Ventilator and Light - 655F - Nortek, Inc.
Providence, RI, USA
Ceiling Mount Fan Driven Heater and Ventilator and Light
655F
Ceiling Mount Fan Driven Heater and Ventilator and Light 655F
ROUND TYPE 23 GAUGE ELECTRICALLY BONDED EPOXY PAINTED STEEL MATERIAL UL, HVI APPROVAL 120 VOLT VOLTAGE RATING 12.8 AMP CURRENT RATING 100 WATT LAMP WATTAGE 70 CFM AIR FLOW RATE 8-1/4 INCH LENGTH X 14-1/4 INCH WIDTH X 5-3/4 INCH HEIGHT HOUSING SIZE 4 SONES SOUND LEVEL 1300 WATT HEATING ELEMENT RATING DUCT SIZE 4 INCH
  • ROUND TYPE
  • 23 GAUGE ELECTRICALLY BONDED EPOXY PAINTED STEEL MATERIAL
  • UL, HVI APPROVAL
  • 120 VOLT VOLTAGE RATING
  • 12.8 AMP CURRENT RATING
  • 100 WATT LAMP WATTAGE
  • 70 CFM AIR FLOW RATE
  • 8-1/4 INCH LENGTH X 14-1/4 INCH WIDTH X 5-3/4 INCH HEIGHT HOUSING SIZE
  • 4 SONES SOUND LEVEL
  • 1300 WATT HEATING ELEMENT RATING
  • DUCT SIZE 4 INCH
Supplier's Site

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number 655F
Product Name Ceiling Mount Fan Driven Heater and Ventilator and Light
Sones Rating 4
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan - AE80BF - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 1.5
CFM 80 CFM (136 m³/hr)
View Details
Bath Fan - XB110 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 110 CFM (187 m³/hr)
View Details