Nortek, Inc. Bath Fan with Light 744FLNT

Description
DECORATIVE, CEILING, RECESSED TYPE 8-1/4 INCH L X 12-3/4 INCH W X 6-7/8 INCH H SIZE UL (CANADA AND US), HVI APPROVAL 120 V VOLTAGE RATING 0.7 AMPERE CURRENT RATING YES LAMP INCLUDED R30 COMPACT FLUORESCENT LAMP TYPE 16 W LAMP WATTAGE RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 70 CFM AIR FLOW RATE 4 INCH DIA DUCT SIZE 1.5 SONES SOUND LEVEL 7-3/8 INCH DIA GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE ROUND GRILL SHAPE MATTE WHITE GRILL FINISH 65 SQ FT (BATH ROOM) VENTILATION AREA INCLUDES DAMPER/DUCT CONNECTOR
Datasheet
Description
DECORATIVE, CEILING, RECESSED TYPE 8-1/4 INCH L X 12-3/4 INCH W X 6-7/8 INCH H SIZE UL (CANADA AND US), HVI APPROVAL 120 V VOLTAGE RATING 0.7 AMPERE CURRENT RATING YES LAMP INCLUDED R30 COMPACT FLUORESCENT LAMP TYPE 16 W LAMP WATTAGE RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 70 CFM AIR FLOW RATE 4 INCH DIA DUCT SIZE 1.5 SONES SOUND LEVEL 7-3/8 INCH DIA GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE ROUND GRILL SHAPE MATTE WHITE GRILL FINISH 65 SQ FT (BATH ROOM) VENTILATION AREA INCLUDES DAMPER/DUCT CONNECTOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath Fan with Light - 744FLNT - Nortek, Inc.
Providence, RI, USA
Bath Fan with Light
744FLNT
Bath Fan with Light 744FLNT
DECORATIVE, CEILING, RECESSED TYPE 8-1/4 INCH L X 12-3/4 INCH W X 6-7/8 INCH H SIZE UL (CANADA AND US), HVI APPROVAL 120 V VOLTAGE RATING 0.7 AMPERE CURRENT RATING YES LAMP INCLUDED R30 COMPACT FLUORESCENT LAMP TYPE 16 W LAMP WATTAGE RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 70 CFM AIR FLOW RATE 4 INCH DIA DUCT SIZE 1.5 SONES SOUND LEVEL 7-3/8 INCH DIA GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE ROUND GRILL SHAPE MATTE WHITE GRILL FINISH 65 SQ FT (BATH ROOM) VENTILATION AREA INCLUDES DAMPER/DUCT CONNECTOR
  • DECORATIVE, CEILING, RECESSED TYPE
  • 8-1/4 INCH L X 12-3/4 INCH W X 6-7/8 INCH H SIZE
  • UL (CANADA AND US), HVI APPROVAL
  • 120 V VOLTAGE RATING
  • 0.7 AMPERE CURRENT RATING
  • YES LAMP INCLUDED
  • R30 COMPACT FLUORESCENT LAMP TYPE
  • 16 W LAMP WATTAGE
  • RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL
  • 70 CFM AIR FLOW RATE
  • 4 INCH DIA DUCT SIZE
  • 1.5 SONES SOUND LEVEL
  • 7-3/8 INCH DIA GRILL SIZE
  • POLYMERIC GRILL MATERIAL
  • RECTANGULAR HOUSING SHAPE
  • ROUND DUCT SHAPE
  • ROUND GRILL SHAPE
  • MATTE WHITE GRILL FINISH
  • 65 SQ FT (BATH ROOM) VENTILATION AREA
  • INCLUDES DAMPER/DUCT CONNECTOR
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number 744FLNT
Product Name Bath Fan with Light
Sones Rating 1.5
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan with Light - QTXEN150FLT - Nortek, Inc.
Specs
Sones Rating 1.4
CFM 150 CFM (255 m³/hr)
Features Light
View Details
Bath Fan with Light - 744LEDNT - Nortek, Inc.
Specs
Sones Rating 1.5
CFM 70 CFM (119 m³/hr)
Features Light
View Details
Bath Fan - 696N - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 2.5
CFM 50 CFM (84.99 m³/hr)
View Details