Nortek, Inc. Bath Fan 696N

Description
CEILING/WALL TYPE 8-1/16 INCH L X 7-3/16 INCH W X 3-7/8 INCH H SIZE UL, HVI APPROVAL 0.75 AMPERE CURRENT RATING 50 CFM AIR FLOW RATE 3 INCH DIA DUCT SIZE 2.5 SONES SOUND LEVEL 9-1/2 INCH L X 8-11/16 INCH W GRILL SIZE RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE POLYMERIC GRILL FINISH 45 SQ FT (BATH ROOM), 60 SQ FT (OTHER ROOM) VENTILATION AREA VALUETEST[T] BRAND APPLICATION BATH ROOM, RECREATION ROOM, UTILITY ROOM
Datasheet
Description
CEILING/WALL TYPE 8-1/16 INCH L X 7-3/16 INCH W X 3-7/8 INCH H SIZE UL, HVI APPROVAL 0.75 AMPERE CURRENT RATING 50 CFM AIR FLOW RATE 3 INCH DIA DUCT SIZE 2.5 SONES SOUND LEVEL 9-1/2 INCH L X 8-11/16 INCH W GRILL SIZE RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE POLYMERIC GRILL FINISH 45 SQ FT (BATH ROOM), 60 SQ FT (OTHER ROOM) VENTILATION AREA VALUETEST[T] BRAND APPLICATION BATH ROOM, RECREATION ROOM, UTILITY ROOM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath Fan - 696N - Nortek, Inc.
Providence, RI, USA
Bath Fan
696N
Bath Fan 696N
CEILING/WALL TYPE 8-1/16 INCH L X 7-3/16 INCH W X 3-7/8 INCH H SIZE UL, HVI APPROVAL 0.75 AMPERE CURRENT RATING 50 CFM AIR FLOW RATE 3 INCH DIA DUCT SIZE 2.5 SONES SOUND LEVEL 9-1/2 INCH L X 8-11/16 INCH W GRILL SIZE RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE POLYMERIC GRILL FINISH 45 SQ FT (BATH ROOM), 60 SQ FT (OTHER ROOM) VENTILATION AREA VALUETEST[T] BRAND APPLICATION BATH ROOM, RECREATION ROOM, UTILITY ROOM
  • CEILING/WALL TYPE
  • 8-1/16 INCH L X 7-3/16 INCH W X 3-7/8 INCH H SIZE
  • UL, HVI APPROVAL
  • 0.75 AMPERE CURRENT RATING
  • 50 CFM AIR FLOW RATE
  • 3 INCH DIA DUCT SIZE
  • 2.5 SONES SOUND LEVEL
  • 9-1/2 INCH L X 8-11/16 INCH W GRILL SIZE
  • RECTANGULAR HOUSING SHAPE
  • ROUND DUCT SHAPE
  • RECTANGULAR GRILL SHAPE
  • WHITE POLYMERIC GRILL FINISH
  • 45 SQ FT (BATH ROOM), 60 SQ FT (OTHER ROOM) VENTILATION AREA
  • VALUETEST[T] BRAND
  • APPLICATION BATH ROOM, RECREATION ROOM, UTILITY ROOM
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number 696N
Product Name Bath Fan
Sones Rating 2.5
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan - AE80BF - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 1.5
CFM 80 CFM (136 m³/hr)
View Details
Bath Fan - 512M - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 3.5
CFM 70 CFM (119 m³/hr)
View Details
Bath Fan - ZN80M - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 80 CFM (136 m³/hr)
View Details