Nortek, Inc. Bath Fan with Light ZN110ML

Description
CEILING TYPE 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE UL, HVI APPROVAL 120 V AT 60 HZ VOLTAGE RATING 1 AMPERE CURRENT RATING YES LAMP INCLUDED FLUORESCENT LAMP TYPE (2) 18 W LAMP WATTAGE 110 CFM AIR FLOW RATE DIFFUSED LENS TYPE 6 INCH DUCT SIZE 0.3 SONES SOUND LEVEL 13-1/8 INCH L X 14 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 100 SQ FT (BATH ROOM) VENTILATION AREA ULTRA GREEN[TM] BRAND ZN MODEL
Datasheet
Description
CEILING TYPE 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE UL, HVI APPROVAL 120 V AT 60 HZ VOLTAGE RATING 1 AMPERE CURRENT RATING YES LAMP INCLUDED FLUORESCENT LAMP TYPE (2) 18 W LAMP WATTAGE 110 CFM AIR FLOW RATE DIFFUSED LENS TYPE 6 INCH DUCT SIZE 0.3 SONES SOUND LEVEL 13-1/8 INCH L X 14 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 100 SQ FT (BATH ROOM) VENTILATION AREA ULTRA GREEN[TM] BRAND ZN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath Fan with Light - ZN110ML - Nortek, Inc.
Providence, RI, USA
Bath Fan with Light
ZN110ML
Bath Fan with Light ZN110ML
CEILING TYPE 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE UL, HVI APPROVAL 120 V AT 60 HZ VOLTAGE RATING 1 AMPERE CURRENT RATING YES LAMP INCLUDED FLUORESCENT LAMP TYPE (2) 18 W LAMP WATTAGE 110 CFM AIR FLOW RATE DIFFUSED LENS TYPE 6 INCH DUCT SIZE 0.3 SONES SOUND LEVEL 13-1/8 INCH L X 14 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 100 SQ FT (BATH ROOM) VENTILATION AREA ULTRA GREEN[TM] BRAND ZN MODEL
  • CEILING TYPE
  • 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE
  • UL, HVI APPROVAL
  • 120 V AT 60 HZ VOLTAGE RATING
  • 1 AMPERE CURRENT RATING
  • YES LAMP INCLUDED
  • FLUORESCENT LAMP TYPE
  • (2) 18 W LAMP WATTAGE
  • 110 CFM AIR FLOW RATE
  • DIFFUSED LENS TYPE
  • 6 INCH DUCT SIZE
  • 0.3 SONES SOUND LEVEL
  • 13-1/8 INCH L X 14 INCH W GRILL SIZE
  • POLYMERIC GRILL MATERIAL
  • RECTANGULAR HOUSING SHAPE
  • RECTANGULAR GRILL SHAPE
  • WHITE GRILL FINISH
  • 100 SQ FT (BATH ROOM) VENTILATION AREA
  • ULTRA GREEN[TM] BRAND
  • ZN MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number ZN110ML
Product Name Bath Fan with Light
Sones Rating 0.3000
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan with Light - XB50L - Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 50 CFM (84.99 m³/hr)
Features Light
View Details
Ceiling Mount Fan Driven Heater and Ventilator and Light - FQTRE100S - Nortek, Inc.
Specs
Sones Rating 1.5
CFM 100 CFM (170 m³/hr)
Features Light; Heater
View Details
Bath Fan with Light - ZB110ML - Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 110 CFM (187 m³/hr)
Features Light
View Details
Bath Fan with Light - 744FLNT - Nortek, Inc.
Specs
Sones Rating 1.5
CFM 70 CFM (119 m³/hr)
Features Light
View Details