Nortek, Inc. Bath Fan 689

Description
CEILING/WALL TYPE 7-1/4 INCH LENGTH X 7-1/2 INCH WIDTH X 3-5/8 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT VOLTAGE RATING 1.5 AMP CURRENT RATING 25 GAUGE GALVANIZED STEEL HOUSING MATERIAL 60 CFM AIR FLOW RATE 3 INCH DIAMETER DUCT SIZE 5.5 SONES SOUND LEVEL 9 INCH LENGTH X 9-1/4 INCH WIDTH GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 55 SQUARE FOOT VENTILATION AREA DUCT MOUNTING DIRECTION HORIZONTAL INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR
Datasheet
Description
CEILING/WALL TYPE 7-1/4 INCH LENGTH X 7-1/2 INCH WIDTH X 3-5/8 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT VOLTAGE RATING 1.5 AMP CURRENT RATING 25 GAUGE GALVANIZED STEEL HOUSING MATERIAL 60 CFM AIR FLOW RATE 3 INCH DIAMETER DUCT SIZE 5.5 SONES SOUND LEVEL 9 INCH LENGTH X 9-1/4 INCH WIDTH GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 55 SQUARE FOOT VENTILATION AREA DUCT MOUNTING DIRECTION HORIZONTAL INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath Fan - 689 - Nortek, Inc.
Providence, RI, USA
Bath Fan
689
Bath Fan 689
CEILING/WALL TYPE 7-1/4 INCH LENGTH X 7-1/2 INCH WIDTH X 3-5/8 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT VOLTAGE RATING 1.5 AMP CURRENT RATING 25 GAUGE GALVANIZED STEEL HOUSING MATERIAL 60 CFM AIR FLOW RATE 3 INCH DIAMETER DUCT SIZE 5.5 SONES SOUND LEVEL 9 INCH LENGTH X 9-1/4 INCH WIDTH GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 55 SQUARE FOOT VENTILATION AREA DUCT MOUNTING DIRECTION HORIZONTAL INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR
  • CEILING/WALL TYPE
  • 7-1/4 INCH LENGTH X 7-1/2 INCH WIDTH X 3-5/8 INCH HEIGHT SIZE
  • UL, HVI APPROVAL
  • 120 VOLT VOLTAGE RATING
  • 1.5 AMP CURRENT RATING
  • 25 GAUGE GALVANIZED STEEL HOUSING MATERIAL
  • 60 CFM AIR FLOW RATE
  • 3 INCH DIAMETER DUCT SIZE
  • 5.5 SONES SOUND LEVEL
  • 9 INCH LENGTH X 9-1/4 INCH WIDTH GRILL SIZE
  • POLYMERIC GRILL MATERIAL
  • RECTANGULAR HOUSING SHAPE
  • ROUND DUCT SHAPE
  • RECTANGULAR GRILL SHAPE
  • WHITE GRILL FINISH
  • 55 SQUARE FOOT VENTILATION AREA
  • DUCT MOUNTING DIRECTION HORIZONTAL
  • INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number 689
Product Name Bath Fan
Sones Rating 5.5
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan with Light - QTX110HL - Nortek, Inc.
Specs
Sones Rating 0.9000
CFM 100 CFM (170 m³/hr)
Features Light
View Details
Bath Fan - XN110 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 110 CFM (187 m³/hr)
View Details
Bath Fan with Light - QTNLEDB - Nortek, Inc.
Specs
Sones Rating 0.7000
CFM 110 CFM (187 m³/hr)
Features Light
View Details