Nortek, Inc. Bath Fan 509S

Description
THROUGH WALL TYPE 8-3/8 INCH DIAMETER SIZE UL, HVI APPROVAL 120 VOLT VOLTAGE RATING 1.5 AMP CURRENT RATING ELECTRICALLY BONDED EPOXY PAINTED STEEL HOUSING MATERIAL 180 CFM AIR FLOW RATE 6.5 SONES SOUND LEVEL 11-1/2 INCH LENGTH X 11-1/2 INCH WIDTH GRILL SIZE PLASTIC GRILL MATERIAL ROUND HOUSING SHAPE SQUARE GRILL SHAPE WHITE POLYMERIC GRILL FINISH SPEED RATING 1925 RPM INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, ON/OFF SWITCH PACKAGING QUANTITY 1 PER PACK WARRANTY 1 YEAR
Datasheet
Description
THROUGH WALL TYPE 8-3/8 INCH DIAMETER SIZE UL, HVI APPROVAL 120 VOLT VOLTAGE RATING 1.5 AMP CURRENT RATING ELECTRICALLY BONDED EPOXY PAINTED STEEL HOUSING MATERIAL 180 CFM AIR FLOW RATE 6.5 SONES SOUND LEVEL 11-1/2 INCH LENGTH X 11-1/2 INCH WIDTH GRILL SIZE PLASTIC GRILL MATERIAL ROUND HOUSING SHAPE SQUARE GRILL SHAPE WHITE POLYMERIC GRILL FINISH SPEED RATING 1925 RPM INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, ON/OFF SWITCH PACKAGING QUANTITY 1 PER PACK WARRANTY 1 YEAR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath Fan - 509S - Nortek, Inc.
Providence, RI, USA
Bath Fan
509S
Bath Fan 509S
THROUGH WALL TYPE 8-3/8 INCH DIAMETER SIZE UL, HVI APPROVAL 120 VOLT VOLTAGE RATING 1.5 AMP CURRENT RATING ELECTRICALLY BONDED EPOXY PAINTED STEEL HOUSING MATERIAL 180 CFM AIR FLOW RATE 6.5 SONES SOUND LEVEL 11-1/2 INCH LENGTH X 11-1/2 INCH WIDTH GRILL SIZE PLASTIC GRILL MATERIAL ROUND HOUSING SHAPE SQUARE GRILL SHAPE WHITE POLYMERIC GRILL FINISH SPEED RATING 1925 RPM INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, ON/OFF SWITCH PACKAGING QUANTITY 1 PER PACK WARRANTY 1 YEAR
  • THROUGH WALL TYPE
  • 8-3/8 INCH DIAMETER SIZE
  • UL, HVI APPROVAL
  • 120 VOLT VOLTAGE RATING
  • 1.5 AMP CURRENT RATING
  • ELECTRICALLY BONDED EPOXY PAINTED STEEL HOUSING MATERIAL
  • 180 CFM AIR FLOW RATE
  • 6.5 SONES SOUND LEVEL
  • 11-1/2 INCH LENGTH X 11-1/2 INCH WIDTH GRILL SIZE
  • PLASTIC GRILL MATERIAL
  • ROUND HOUSING SHAPE
  • SQUARE GRILL SHAPE
  • WHITE POLYMERIC GRILL FINISH
  • SPEED RATING 1925 RPM
  • INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, ON/OFF SWITCH
  • PACKAGING QUANTITY 1 PER PACK
  • WARRANTY 1 YEAR
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number 509S
Product Name Bath Fan
Sones Rating 6.5
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan with Light - ZN110ML - Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 110 CFM (187 m³/hr)
Features Light
View Details
Bath Fan - ZN110H - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 110 CFM (187 m³/hr)
View Details