Nortek, Inc. Bath Fan with Light 744LEDNT

Description
DECORATIVE, CEILING, RECESSED TYPE 8-1/4 INCH L X 12-3/4 INCH W X 6-3/8 INCH H SIZE UL (CANADA AND US), HVI APPROVAL 120 V VOLTAGE RATING 0.5 AMPERE CURRENT RATING YES LAMP INCLUDED BR30 LED LAMP TYPE 14 W LAMP WATTAGE RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 70 CFM AIR FLOW RATE 4 INCH DUCT SIZE 1.5 SONES SOUND LEVEL 7-3/8 INCH DIA GRILL SIZE RECTANGULAR HOUSING SHAPE RECTANGULAR GRILL SHAPE MATTE WHITE GRILL FINISH 65 SQ FT (BATH ROOM) VENTILATION AREA INCLUDES DAMPER/DUCT CONNECTOR
Datasheet
Description
DECORATIVE, CEILING, RECESSED TYPE 8-1/4 INCH L X 12-3/4 INCH W X 6-3/8 INCH H SIZE UL (CANADA AND US), HVI APPROVAL 120 V VOLTAGE RATING 0.5 AMPERE CURRENT RATING YES LAMP INCLUDED BR30 LED LAMP TYPE 14 W LAMP WATTAGE RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 70 CFM AIR FLOW RATE 4 INCH DUCT SIZE 1.5 SONES SOUND LEVEL 7-3/8 INCH DIA GRILL SIZE RECTANGULAR HOUSING SHAPE RECTANGULAR GRILL SHAPE MATTE WHITE GRILL FINISH 65 SQ FT (BATH ROOM) VENTILATION AREA INCLUDES DAMPER/DUCT CONNECTOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath Fan with Light - 744LEDNT - Nortek, Inc.
Providence, RI, USA
Bath Fan with Light
744LEDNT
Bath Fan with Light 744LEDNT
DECORATIVE, CEILING, RECESSED TYPE 8-1/4 INCH L X 12-3/4 INCH W X 6-3/8 INCH H SIZE UL (CANADA AND US), HVI APPROVAL 120 V VOLTAGE RATING 0.5 AMPERE CURRENT RATING YES LAMP INCLUDED BR30 LED LAMP TYPE 14 W LAMP WATTAGE RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 70 CFM AIR FLOW RATE 4 INCH DUCT SIZE 1.5 SONES SOUND LEVEL 7-3/8 INCH DIA GRILL SIZE RECTANGULAR HOUSING SHAPE RECTANGULAR GRILL SHAPE MATTE WHITE GRILL FINISH 65 SQ FT (BATH ROOM) VENTILATION AREA INCLUDES DAMPER/DUCT CONNECTOR
  • DECORATIVE, CEILING, RECESSED TYPE
  • 8-1/4 INCH L X 12-3/4 INCH W X 6-3/8 INCH H SIZE
  • UL (CANADA AND US), HVI APPROVAL
  • 120 V VOLTAGE RATING
  • 0.5 AMPERE CURRENT RATING
  • YES LAMP INCLUDED
  • BR30 LED LAMP TYPE
  • 14 W LAMP WATTAGE
  • RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL
  • 70 CFM AIR FLOW RATE
  • 4 INCH DUCT SIZE
  • 1.5 SONES SOUND LEVEL
  • 7-3/8 INCH DIA GRILL SIZE
  • RECTANGULAR HOUSING SHAPE
  • RECTANGULAR GRILL SHAPE
  • MATTE WHITE GRILL FINISH
  • 65 SQ FT (BATH ROOM) VENTILATION AREA
  • INCLUDES DAMPER/DUCT CONNECTOR
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number 744LEDNT
Product Name Bath Fan with Light
Sones Rating 1.5
Unlock Full Specs
to access all available technical data

Similar Products

Wall Mount Fan Driven Heater - 174 - Nortek, Inc.
Specs
Features Heater
View Details
Bath Fan - QTXE150 - Nortek, Inc.
Specs
Sones Rating 1.4
CFM 150 CFM (255 m³/hr)
View Details
Bath Fan - QTXEN080 - Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 80 CFM (136 m³/hr)
View Details