Nortek, Inc. Bath Fan 512M

Description
THROUGH WALL TYPE 6 INCH DIAMETER X 4-3/8 INCH HEIGHT SIZE UL, HVI APPROVAL 120/127 VOLT VOLTAGE RATING 0.7 AMP CURRENT RATING ELECTRICALLY BONDED EPOXY PAINTED STEEL HOUSING MATERIAL 70 CFM AIR FLOW RATE 6 INCH DIAMETER DUCT SIZE 3.5 SONES SOUND LEVEL 8 INCH DIAMETER GRILL SIZE POLYMERIC GRILL MATERIAL ROUND HOUSING SHAPE ROUND DUCT SHAPE ROUND GRILL SHAPE WHITE POLYMERIC GRILL FINISH SPEED RATING 2600 RPM INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR PACKAGING QUANTITY 1 PER PACK WARRANTY 1 YEAR
Datasheet
Description
THROUGH WALL TYPE 6 INCH DIAMETER X 4-3/8 INCH HEIGHT SIZE UL, HVI APPROVAL 120/127 VOLT VOLTAGE RATING 0.7 AMP CURRENT RATING ELECTRICALLY BONDED EPOXY PAINTED STEEL HOUSING MATERIAL 70 CFM AIR FLOW RATE 6 INCH DIAMETER DUCT SIZE 3.5 SONES SOUND LEVEL 8 INCH DIAMETER GRILL SIZE POLYMERIC GRILL MATERIAL ROUND HOUSING SHAPE ROUND DUCT SHAPE ROUND GRILL SHAPE WHITE POLYMERIC GRILL FINISH SPEED RATING 2600 RPM INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR PACKAGING QUANTITY 1 PER PACK WARRANTY 1 YEAR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath Fan - 512M - Nortek, Inc.
Providence, RI, USA
Bath Fan
512M
Bath Fan 512M
THROUGH WALL TYPE 6 INCH DIAMETER X 4-3/8 INCH HEIGHT SIZE UL, HVI APPROVAL 120/127 VOLT VOLTAGE RATING 0.7 AMP CURRENT RATING ELECTRICALLY BONDED EPOXY PAINTED STEEL HOUSING MATERIAL 70 CFM AIR FLOW RATE 6 INCH DIAMETER DUCT SIZE 3.5 SONES SOUND LEVEL 8 INCH DIAMETER GRILL SIZE POLYMERIC GRILL MATERIAL ROUND HOUSING SHAPE ROUND DUCT SHAPE ROUND GRILL SHAPE WHITE POLYMERIC GRILL FINISH SPEED RATING 2600 RPM INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR PACKAGING QUANTITY 1 PER PACK WARRANTY 1 YEAR
  • THROUGH WALL TYPE
  • 6 INCH DIAMETER X 4-3/8 INCH HEIGHT SIZE
  • UL, HVI APPROVAL
  • 120/127 VOLT VOLTAGE RATING
  • 0.7 AMP CURRENT RATING
  • ELECTRICALLY BONDED EPOXY PAINTED STEEL HOUSING MATERIAL
  • 70 CFM AIR FLOW RATE
  • 6 INCH DIAMETER DUCT SIZE
  • 3.5 SONES SOUND LEVEL
  • 8 INCH DIAMETER GRILL SIZE
  • POLYMERIC GRILL MATERIAL
  • ROUND HOUSING SHAPE
  • ROUND DUCT SHAPE
  • ROUND GRILL SHAPE
  • WHITE POLYMERIC GRILL FINISH
  • SPEED RATING 2600 RPM
  • INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR
  • PACKAGING QUANTITY 1 PER PACK
  • WARRANTY 1 YEAR
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number 512M
Product Name Bath Fan
Sones Rating 3.5
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan with Light - XN110L - Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 110 CFM (187 m³/hr)
Features Light
View Details
Bath Fan - AE80B - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 1.5
CFM 80 CFM (136 m³/hr)
View Details
Bath Fan with Light - QTX110HL - Nortek, Inc.
Specs
Sones Rating 0.9000
CFM 100 CFM (170 m³/hr)
Features Light
View Details