Nortek, Inc. Ceiling Mount Fan Driven Heater and Ventilator and Light 659

Description
ROUND TYPE 23 GAUGE ELECTRICALLY BONDED EPOXY PAINTED STEEL MATERIAL WHITE POLYMERIC FINISH UL, HVI APPROVAL 120 VOLT VOLTAGE RATING 12 AMP CURRENT RATING 100 WATT LAMP WATTAGE 70 CFM AIR FLOW RATE 14-1/4 INCH LENGTH X 8-1/4 INCH WIDTH X 5-3/4 INCH HEIGHT HOUSING SIZE 2.5 SONES SOUND LEVEL 1300 WATT HEATING ELEMENT RATING VENTILATION AREA 45 SQ FT DUCT SIZE 4 DIAMETER GRILL SIZE 16-3/4 LENGTH X 10-5/8 WIDTH INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, TAPERED SLEEVE, (2) BLOWER WHEEL EXCLUDES METALLIC CLATTER WARRANTY 1 YEAR
Datasheet
Description
ROUND TYPE 23 GAUGE ELECTRICALLY BONDED EPOXY PAINTED STEEL MATERIAL WHITE POLYMERIC FINISH UL, HVI APPROVAL 120 VOLT VOLTAGE RATING 12 AMP CURRENT RATING 100 WATT LAMP WATTAGE 70 CFM AIR FLOW RATE 14-1/4 INCH LENGTH X 8-1/4 INCH WIDTH X 5-3/4 INCH HEIGHT HOUSING SIZE 2.5 SONES SOUND LEVEL 1300 WATT HEATING ELEMENT RATING VENTILATION AREA 45 SQ FT DUCT SIZE 4 DIAMETER GRILL SIZE 16-3/4 LENGTH X 10-5/8 WIDTH INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, TAPERED SLEEVE, (2) BLOWER WHEEL EXCLUDES METALLIC CLATTER WARRANTY 1 YEAR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceiling Mount Fan Driven Heater and Ventilator and Light - 659 - Nortek, Inc.
Providence, RI, USA
Ceiling Mount Fan Driven Heater and Ventilator and Light
659
Ceiling Mount Fan Driven Heater and Ventilator and Light 659
ROUND TYPE 23 GAUGE ELECTRICALLY BONDED EPOXY PAINTED STEEL MATERIAL WHITE POLYMERIC FINISH UL, HVI APPROVAL 120 VOLT VOLTAGE RATING 12 AMP CURRENT RATING 100 WATT LAMP WATTAGE 70 CFM AIR FLOW RATE 14-1/4 INCH LENGTH X 8-1/4 INCH WIDTH X 5-3/4 INCH HEIGHT HOUSING SIZE 2.5 SONES SOUND LEVEL 1300 WATT HEATING ELEMENT RATING VENTILATION AREA 45 SQ FT DUCT SIZE 4 DIAMETER GRILL SIZE 16-3/4 LENGTH X 10-5/8 WIDTH INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, TAPERED SLEEVE, (2) BLOWER WHEEL EXCLUDES METALLIC CLATTER WARRANTY 1 YEAR
  • ROUND TYPE
  • 23 GAUGE ELECTRICALLY BONDED EPOXY PAINTED STEEL MATERIAL
  • WHITE POLYMERIC FINISH
  • UL, HVI APPROVAL
  • 120 VOLT VOLTAGE RATING
  • 12 AMP CURRENT RATING
  • 100 WATT LAMP WATTAGE
  • 70 CFM AIR FLOW RATE
  • 14-1/4 INCH LENGTH X 8-1/4 INCH WIDTH X 5-3/4 INCH HEIGHT HOUSING SIZE
  • 2.5 SONES SOUND LEVEL
  • 1300 WATT HEATING ELEMENT RATING
  • VENTILATION AREA 45 SQ FT
  • DUCT SIZE 4 DIAMETER
  • GRILL SIZE 16-3/4 LENGTH X 10-5/8 WIDTH
  • INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, TAPERED SLEEVE, (2) BLOWER WHEEL
  • EXCLUDES METALLIC CLATTER
  • WARRANTY 1 YEAR
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number 659
Product Name Ceiling Mount Fan Driven Heater and Ventilator and Light
Sones Rating 2.5
Unlock Full Specs
to access all available technical data

Similar Products

Wall Mount Fan Driven Heater - 198 - Nortek, Inc.
Specs
Features Heater
View Details
Bath Fan - RB80 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 80 CFM (136 m³/hr)
View Details
Bath Fan with Light - 744FLNT - Nortek, Inc.
Specs
Sones Rating 1.5
CFM 70 CFM (119 m³/hr)
Features Light
View Details
Bath Fan - 670 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 3.5
CFM 56 CFM (95.18 m³/hr)
View Details