Nortek, Inc. Bath Fan 507

Description
WALL TYPE 10-3/8 INCH W SIZE UL APPROVAL 120 V VOLTAGE RATING 1.5 AMPERE CURRENT RATING ELECTRICALLY BONDED EPOXY PAINTED STEEL HOUSING MATERIAL 250 CFM AIR FLOW RATE 7 SONES SOUND LEVEL 11-1/2 INCH L X 11-1/2 INCH W GRILL SIZE SQUARE GRILL SHAPE WHITE POLYMERIC GRILL FINISH GRILLE DIMENSION 11-1/2 INCH L X 11-1/2 INCH W UTILITY MODEL
Datasheet
Description
WALL TYPE 10-3/8 INCH W SIZE UL APPROVAL 120 V VOLTAGE RATING 1.5 AMPERE CURRENT RATING ELECTRICALLY BONDED EPOXY PAINTED STEEL HOUSING MATERIAL 250 CFM AIR FLOW RATE 7 SONES SOUND LEVEL 11-1/2 INCH L X 11-1/2 INCH W GRILL SIZE SQUARE GRILL SHAPE WHITE POLYMERIC GRILL FINISH GRILLE DIMENSION 11-1/2 INCH L X 11-1/2 INCH W UTILITY MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath Fan - 507 - Nortek, Inc.
Providence, RI, USA
Bath Fan
507
Bath Fan 507
WALL TYPE 10-3/8 INCH W SIZE UL APPROVAL 120 V VOLTAGE RATING 1.5 AMPERE CURRENT RATING ELECTRICALLY BONDED EPOXY PAINTED STEEL HOUSING MATERIAL 250 CFM AIR FLOW RATE 7 SONES SOUND LEVEL 11-1/2 INCH L X 11-1/2 INCH W GRILL SIZE SQUARE GRILL SHAPE WHITE POLYMERIC GRILL FINISH GRILLE DIMENSION 11-1/2 INCH L X 11-1/2 INCH W UTILITY MODEL
  • WALL TYPE
  • 10-3/8 INCH W SIZE
  • UL APPROVAL
  • 120 V VOLTAGE RATING
  • 1.5 AMPERE CURRENT RATING
  • ELECTRICALLY BONDED EPOXY PAINTED STEEL HOUSING MATERIAL
  • 250 CFM AIR FLOW RATE
  • 7 SONES SOUND LEVEL
  • 11-1/2 INCH L X 11-1/2 INCH W GRILL SIZE
  • SQUARE GRILL SHAPE
  • WHITE POLYMERIC GRILL FINISH
  • GRILLE DIMENSION 11-1/2 INCH L X 11-1/2 INCH W
  • UTILITY MODEL
Supplier's Site Datasheet
Bath Fan - 507 - Nortek, Inc.
Providence, RI, USA
Bath Fan
507
Bath Fan 507
WALL TYPE 10-3/8 INCH W SIZE UL APPROVAL 120 V VOLTAGE RATING 1.5 AMPERE CURRENT RATING ELECTRICALLY BONDED EPOXY PAINTED STEEL HOUSING MATERIAL 250 CFM AIR FLOW RATE 7 SONES SOUND LEVEL 11-1/2 INCH L X 11-1/2 INCH W GRILL SIZE SQUARE GRILL SHAPE WHITE POLYMERIC GRILL FINISH GRILLE DIMENSION 11-1/2 INCH L X 11-1/2 INCH W UTILITY MODEL
  • WALL TYPE
  • 10-3/8 INCH W SIZE
  • UL APPROVAL
  • 120 V VOLTAGE RATING
  • 1.5 AMPERE CURRENT RATING
  • ELECTRICALLY BONDED EPOXY PAINTED STEEL HOUSING MATERIAL
  • 250 CFM AIR FLOW RATE
  • 7 SONES SOUND LEVEL
  • 11-1/2 INCH L X 11-1/2 INCH W GRILL SIZE
  • SQUARE GRILL SHAPE
  • WHITE POLYMERIC GRILL FINISH
  • GRILLE DIMENSION 11-1/2 INCH L X 11-1/2 INCH W
  • UTILITY MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number 507
Product Name Bath Fan
Sones Rating 7
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan - 688 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 4
CFM 50 CFM (84.99 m³/hr)
View Details
Ceiling Mount Fan Driven Heater and Ventilator and Light - QTREN110FLFT - Nortek, Inc.
Specs
Sones Rating 1.3
CFM 110 CFM (187 m³/hr)
Features Light; Heater
View Details
Bath Fan with Light - 791LEDM - Nortek, Inc.
Specs
Sones Rating 1.5
CFM 110 CFM (187 m³/hr)
Features Light
View Details
Bath Fan with Light - XB80L - Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 80 CFM (136 m³/hr)
Features Light
View Details