Nortek, Inc. Bath Fan QTRN080

Description
CEILING TYPE 10-1/2 INCH LENGTH X 11-3/8 INCH WIDTH X 7-5/8 INCH HEIGHT SIZE UL, HVI APPROVAL 26 GAUGE RUGGED GALVANIZED STEEL HOUSING MATERIAL 80 CFM AIR FLOW RATE 4 INCH DIAMETER DUCT SIZE 1 SONES SOUND LEVEL 13 INCH LENGTH X 14 INCH WIDTH GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 75 SQUARE FOOT (BATH ROOM) VENTILATION AREA QT SERIES[TM], ULTRA SILENT[TM] BRAND QTRN MODEL
Datasheet
Description
CEILING TYPE 10-1/2 INCH LENGTH X 11-3/8 INCH WIDTH X 7-5/8 INCH HEIGHT SIZE UL, HVI APPROVAL 26 GAUGE RUGGED GALVANIZED STEEL HOUSING MATERIAL 80 CFM AIR FLOW RATE 4 INCH DIAMETER DUCT SIZE 1 SONES SOUND LEVEL 13 INCH LENGTH X 14 INCH WIDTH GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 75 SQUARE FOOT (BATH ROOM) VENTILATION AREA QT SERIES[TM], ULTRA SILENT[TM] BRAND QTRN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath Fan - QTRN080 - Nortek, Inc.
Providence, RI, USA
Bath Fan
QTRN080
Bath Fan QTRN080
CEILING TYPE 10-1/2 INCH LENGTH X 11-3/8 INCH WIDTH X 7-5/8 INCH HEIGHT SIZE UL, HVI APPROVAL 26 GAUGE RUGGED GALVANIZED STEEL HOUSING MATERIAL 80 CFM AIR FLOW RATE 4 INCH DIAMETER DUCT SIZE 1 SONES SOUND LEVEL 13 INCH LENGTH X 14 INCH WIDTH GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 75 SQUARE FOOT (BATH ROOM) VENTILATION AREA QT SERIES[TM], ULTRA SILENT[TM] BRAND QTRN MODEL
  • CEILING TYPE
  • 10-1/2 INCH LENGTH X 11-3/8 INCH WIDTH X 7-5/8 INCH HEIGHT SIZE
  • UL, HVI APPROVAL
  • 26 GAUGE RUGGED GALVANIZED STEEL HOUSING MATERIAL
  • 80 CFM AIR FLOW RATE
  • 4 INCH DIAMETER DUCT SIZE
  • 1 SONES SOUND LEVEL
  • 13 INCH LENGTH X 14 INCH WIDTH GRILL SIZE
  • POLYMERIC GRILL MATERIAL
  • RECTANGULAR HOUSING SHAPE
  • ROUND DUCT SHAPE
  • RECTANGULAR GRILL SHAPE
  • WHITE GRILL FINISH
  • 75 SQUARE FOOT (BATH ROOM) VENTILATION AREA
  • QT SERIES[TM], ULTRA SILENT[TM] BRAND
  • QTRN MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number QTRN080
Product Name Bath Fan
Sones Rating 1
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan - L250 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 2.2
CFM 259 CFM (440 m³/hr)
View Details
Bath Fan with Light - 765HFL - Nortek, Inc.
Specs
Sones Rating 2
CFM 100 CFM (170 m³/hr)
Features Light
View Details
Bath Fan - QTXE150 - Nortek, Inc.
Specs
Sones Rating 1.4
CFM 150 CFM (255 m³/hr)
View Details