Nortek, Inc. Bath Fan with Light AE80BLF

Description
CEILING TYPE 9-1/4 INCH LENGTH X 10 INCH WIDTH X 5-3/4 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT AT 60 HERTZ VOLTAGE RATING 0.3 AMP CURRENT RATING YES LAMP INCLUDED LED LAMP TYPE 11 WATT LAMP WATTAGE RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 80 CFM AIR FLOW RATE 4 INCH DIAMETER DUCT SIZE 1.5 SONES SOUND LEVEL 11-3/4 INCH LENGTH X 12-1/2 INCH WIDTH GRILL SIZE RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE POLYMERIC GRILL FINISH 75 SQUARE FOOT VENTILATION AREA INVENT[TM] BRAND POWER RATING 26.9 WATT INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, TAPERED SLEEVE, NON-METALLIC DAMPER EXCLUDES METALLIC CLATTER STANDARD PACKAGE 4 PER MASTER CARTON MODEL AE80BL MODEL
Description
CEILING TYPE 9-1/4 INCH LENGTH X 10 INCH WIDTH X 5-3/4 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT AT 60 HERTZ VOLTAGE RATING 0.3 AMP CURRENT RATING YES LAMP INCLUDED LED LAMP TYPE 11 WATT LAMP WATTAGE RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 80 CFM AIR FLOW RATE 4 INCH DIAMETER DUCT SIZE 1.5 SONES SOUND LEVEL 11-3/4 INCH LENGTH X 12-1/2 INCH WIDTH GRILL SIZE RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE POLYMERIC GRILL FINISH 75 SQUARE FOOT VENTILATION AREA INVENT[TM] BRAND POWER RATING 26.9 WATT INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, TAPERED SLEEVE, NON-METALLIC DAMPER EXCLUDES METALLIC CLATTER STANDARD PACKAGE 4 PER MASTER CARTON MODEL AE80BL MODEL

Suppliers

Company
Product
Description
Supplier Links
Bath Fan with Light - AE80BLF - Nortek, Inc.
Providence, RI, USA
Bath Fan with Light
AE80BLF
Bath Fan with Light AE80BLF
CEILING TYPE 9-1/4 INCH LENGTH X 10 INCH WIDTH X 5-3/4 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT AT 60 HERTZ VOLTAGE RATING 0.3 AMP CURRENT RATING YES LAMP INCLUDED LED LAMP TYPE 11 WATT LAMP WATTAGE RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 80 CFM AIR FLOW RATE 4 INCH DIAMETER DUCT SIZE 1.5 SONES SOUND LEVEL 11-3/4 INCH LENGTH X 12-1/2 INCH WIDTH GRILL SIZE RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE POLYMERIC GRILL FINISH 75 SQUARE FOOT VENTILATION AREA INVENT[TM] BRAND POWER RATING 26.9 WATT INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, TAPERED SLEEVE, NON-METALLIC DAMPER EXCLUDES METALLIC CLATTER STANDARD PACKAGE 4 PER MASTER CARTON MODEL AE80BL MODEL
  • CEILING TYPE
  • 9-1/4 INCH LENGTH X 10 INCH WIDTH X 5-3/4 INCH HEIGHT SIZE
  • UL, HVI APPROVAL
  • 120 VOLT AT 60 HERTZ VOLTAGE RATING
  • 0.3 AMP CURRENT RATING
  • YES LAMP INCLUDED
  • LED LAMP TYPE
  • 11 WATT LAMP WATTAGE
  • RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL
  • 80 CFM AIR FLOW RATE
  • 4 INCH DIAMETER DUCT SIZE
  • 1.5 SONES SOUND LEVEL
  • 11-3/4 INCH LENGTH X 12-1/2 INCH WIDTH GRILL SIZE
  • RECTANGULAR HOUSING SHAPE
  • ROUND DUCT SHAPE
  • RECTANGULAR GRILL SHAPE
  • WHITE POLYMERIC GRILL FINISH
  • 75 SQUARE FOOT VENTILATION AREA
  • INVENT[TM] BRAND
  • POWER RATING 26.9 WATT
  • INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, TAPERED SLEEVE, NON-METALLIC DAMPER
  • EXCLUDES METALLIC CLATTER
  • STANDARD PACKAGE 4 PER MASTER CARTON
  • MODEL AE80BL MODEL
Supplier's Site

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number AE80BLF
Product Name Bath Fan with Light
Sones Rating 1.5
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan with Light - QTX110SL - Nortek, Inc.
Specs
Sones Rating 0.9000
CFM 110 CFM (187 m³/hr)
Features Light
View Details
Bath Fan - 696N - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 2.5
CFM 50 CFM (84.99 m³/hr)
View Details
Bath Fan with Light - 678 - Nortek, Inc.
Specs
Sones Rating 2.5
CFM 50 CFM (84.99 m³/hr)
Features Light
View Details