Nordic Semiconductor ASA nRF54LS05A System-on-Chip

Description
The nRF54L Series offers SoCs that combine an efficient MCU with ultra-low-power wireless connectivity. The nRF54LS05A and the larger-RAM option nRF54LS05B feature a Bluetooth LE radio and an entry-level peripheral set making them suitable as a main MCU for simple products such as, sensors, tags, beacons, remotes, and PC peripherals, as well as a Bluetooth companion device in larger systems alongside a larger MCU. nRF54LS05A supports and with data rates up to 4 Mbps for low-latency applications. Performance highlights (preliminary) Processing efficiency and performance: 250 CoreMark/mA (@ 3 V), 500 CoreMark® Radio power consumption: 3.4 mA for RX and 4.8 mA for TX @ 0 dBm (@ 3 V) Sleep modes power consumption : from 0.6 μA to 1.2 μA (@ 3 V) Maximum TX power: +4 dBm Sensitivity: -96 dBm (1M Bluetooth LE) Key benefits Reduced design complexity, size, and cost Reliable and robust Bluetooth LE radio and stack Extended battery life SDK support with Bare Metal option to ease migration from nRF52 Series Enables design flexibility with pin-to-pin compatible SoCs in the series support for device management, FOTA and more The nRF54L Series Read more in the Explore other SoCs: , , , , , ,
Request a Quote
Description
The nRF54L Series offers SoCs that combine an efficient MCU with ultra-low-power wireless connectivity. The nRF54LS05A and the larger-RAM option nRF54LS05B feature a Bluetooth LE radio and an entry-level peripheral set making them suitable as a main MCU for simple products such as, sensors, tags, beacons, remotes, and PC peripherals, as well as a Bluetooth companion device in larger systems alongside a larger MCU. nRF54LS05A supports and with data rates up to 4 Mbps for low-latency applications. Performance highlights (preliminary) Processing efficiency and performance: 250 CoreMark/mA (@ 3 V), 500 CoreMark® Radio power consumption: 3.4 mA for RX and 4.8 mA for TX @ 0 dBm (@ 3 V) Sleep modes power consumption : from 0.6 μA to 1.2 μA (@ 3 V) Maximum TX power: +4 dBm Sensitivity: -96 dBm (1M Bluetooth LE) Key benefits Reduced design complexity, size, and cost Reliable and robust Bluetooth LE radio and stack Extended battery life SDK support with Bare Metal option to ease migration from nRF52 Series Enables design flexibility with pin-to-pin compatible SoCs in the series support for device management, FOTA and more The nRF54L Series Read more in the Explore other SoCs: , , , , , ,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
nRF54LS05A System-on-Chip -  - Nordic Semiconductor ASA
Oslo, Norway
nRF54LS05A System-on-Chip
nRF54LS05A System-on-Chip
The nRF54L Series offers SoCs that combine an efficient MCU with ultra-low-power wireless connectivity. The nRF54LS05A and the larger-RAM option nRF54LS05B feature a Bluetooth LE radio and an entry-level peripheral set making them suitable as a main MCU for simple products such as, sensors, tags, beacons, remotes, and PC peripherals, as well as a Bluetooth companion device in larger systems alongside a larger MCU. nRF54LS05A supports and with data rates up to 4 Mbps for low-latency applications. Performance highlights (preliminary) Processing efficiency and performance: 250 CoreMark/mA (@ 3 V), 500 CoreMark® Radio power consumption: 3.4 mA for RX and 4.8 mA for TX @ 0 dBm (@ 3 V) Sleep modes power consumption : from 0.6 μA to 1.2 μA (@ 3 V) Maximum TX power: +4 dBm Sensitivity: -96 dBm (1M Bluetooth LE) Key benefits Reduced design complexity, size, and cost Reliable and robust Bluetooth LE radio and stack Extended battery life SDK support with Bare Metal option to ease migration from nRF52 Series Enables design flexibility with pin-to-pin compatible SoCs in the series support for device management, FOTA and more The nRF54L Series Read more in the Explore other SoCs: , , , , , ,

The nRF54L Series offers SoCs that combine an efficient MCU with ultra-low-power wireless connectivity. The nRF54LS05A and the larger-RAM option nRF54LS05B feature a Bluetooth LE radio and an entry-level peripheral set making them suitable as a main MCU for simple products such as, sensors, tags, beacons, remotes, and PC peripherals, as well as a Bluetooth companion device in larger systems alongside a larger MCU.

nRF54LS05A supports and with data rates up to 4 Mbps for low-latency applications.

Performance highlights (preliminary)

  • Processing efficiency and performance: 250 CoreMark/mA (@ 3 V), 500 CoreMark®
  • Radio power consumption: 3.4 mA for RX and 4.8 mA for TX @ 0 dBm (@ 3 V)
  • Sleep modes power consumption : from 0.6 μA to 1.2 μA (@ 3 V)
  • Maximum TX power: +4 dBm
  • Sensitivity: -96 dBm (1M Bluetooth LE)


Key benefits

  • Reduced design complexity, size, and cost
  • Reliable and robust Bluetooth LE radio and stack
  • Extended battery life
  • SDK support with Bare Metal option to ease migration from nRF52 Series
  • Enables design flexibility with pin-to-pin compatible SoCs in the series
  • support for device management, FOTA and more


The nRF54L Series

  • Read more in the
  • Explore other SoCs: , , , , , ,
Supplier's Site

Technical Specifications

  Nordic Semiconductor ASA
Product Category System on a Chip (SoC)
Product Name nRF54LS05A System-on-Chip
Interface SPI; UART; 3x SPI/UART/TWI, PWM, QDEC
Unlock Full Specs
to access all available technical data

Similar Products

Nordic Semiconductor ASA
Specs
Processor Core ARM
Interface I2C; I2S; SPI; UART
Supply Voltage 3 to 5.5 volts
View Details
System-On-Chips - 1697118 - RS Components, Ltd.
Nordic Semiconductor ASA
Specs
Processor Core ARM; 32-bit arm cortex m4, bluetooth smart
Interface 32-bit arm cortex m4, bluetooth smart
Package / Case Qfn
View Details
nRF9160 System-in-Package -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Processor Core ARM
Interface UART
Clock Frequency 2200 MHz
View Details
nRF52840 System on Chip -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Processor Core ARM
Data Bus 128 Bit
Interface UART; USB
View Details