Nordic Semiconductor ASA nRF52832 System on Chip

Description
The nRF52832 is a general-purpose multiprotocol SoC. It meets the challenges of a broad range of applications that need advanced Bluetooth® LE features, protocol concurrency and a rich and varied set of peripherals and features. In addition, it offers generous memory availability for both Flash and RAM. The nRF52832 is multiprotocol capable with full protocol concurrency. It supports Bluetooth LE, including the. can be run concurrently with Bluetooth LE, enabling smartphones to provision, commission, configure and control mesh nodes. NFC, ANT and 2.4 GHz proprietary protocols are also supported. It is built around an Arm® Cortex™-M4 CPU with floating point unit running at 64 MHz. It has NFC-A Tag for use in simplified pairing and payment solutions. It has numerous digital peripherals and interfaces such as PDM and I2S for digital microphones and audio. Exceptionally low energy consumption is achieved using a sophisticated on-chip adaptive power management system.
Request a Quote
Description
The nRF52832 is a general-purpose multiprotocol SoC. It meets the challenges of a broad range of applications that need advanced Bluetooth® LE features, protocol concurrency and a rich and varied set of peripherals and features. In addition, it offers generous memory availability for both Flash and RAM. The nRF52832 is multiprotocol capable with full protocol concurrency. It supports Bluetooth LE, including the. can be run concurrently with Bluetooth LE, enabling smartphones to provision, commission, configure and control mesh nodes. NFC, ANT and 2.4 GHz proprietary protocols are also supported. It is built around an Arm® Cortex™-M4 CPU with floating point unit running at 64 MHz. It has NFC-A Tag for use in simplified pairing and payment solutions. It has numerous digital peripherals and interfaces such as PDM and I2S for digital microphones and audio. Exceptionally low energy consumption is achieved using a sophisticated on-chip adaptive power management system.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
nRF52832 System on Chip -  - Nordic Semiconductor ASA
Oslo, Norway
nRF52832 System on Chip
nRF52832 System on Chip
The nRF52832 is a general-purpose multiprotocol SoC. It meets the challenges of a broad range of applications that need advanced Bluetooth® LE features, protocol concurrency and a rich and varied set of peripherals and features. In addition, it offers generous memory availability for both Flash and RAM. The nRF52832 is multiprotocol capable with full protocol concurrency. It supports Bluetooth LE, including the. can be run concurrently with Bluetooth LE, enabling smartphones to provision, commission, configure and control mesh nodes. NFC, ANT and 2.4 GHz proprietary protocols are also supported. It is built around an Arm® Cortex™-M4 CPU with floating point unit running at 64 MHz. It has NFC-A Tag for use in simplified pairing and payment solutions. It has numerous digital peripherals and interfaces such as PDM and I2S for digital microphones and audio. Exceptionally low energy consumption is achieved using a sophisticated on-chip adaptive power management system.

The nRF52832 is a general-purpose multiprotocol SoC. It meets the challenges of a broad range of applications that need advanced Bluetooth® LE features, protocol concurrency and a rich and varied set of peripherals and features. In addition, it offers generous memory availability for both Flash and RAM.
The nRF52832 is multiprotocol capable with full protocol concurrency. It supports Bluetooth LE, including the. can be run concurrently with Bluetooth LE, enabling smartphones to provision, commission, configure and control mesh nodes. NFC, ANT and 2.4 GHz proprietary protocols are also supported.
It is built around an Arm® Cortex™-M4 CPU with floating point unit running at 64 MHz. It has NFC-A Tag for use in simplified pairing and payment solutions. It has numerous digital peripherals and interfaces such as PDM and I2S for digital microphones and audio.

Exceptionally low energy consumption is achieved using a sophisticated on-chip adaptive power management system.

Supplier's Site

Technical Specifications

  Nordic Semiconductor ASA
Product Category System on a Chip (SoC)
Product Name nRF52832 System on Chip
Data Bus 128 Bit
Interface UART
Package / Case QFN48 WLCSP50
Clock Frequency 64 MHz
Unlock Full Specs
to access all available technical data

Similar Products

System-On-Chips - 1697120P - RS Components, Ltd.
Nordic Semiconductor ASA
Specs
Processor Core ARM; Bluetooth Smart, 32 Bit ARM Cortex M4
Data Bus 32 Bit
Interface Bluetooth Smart, 32 Bit ARM Cortex M4
View Details
nRF52840 System on Chip -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Processor Core ARM
Data Bus 128 Bit
Interface UART; USB
View Details
System-On-Chips - 1963884P - RS Components, Ltd.
Nordic Semiconductor ASA
Specs
Processor Core ARM; ARM Cortex M4
Interface ARM Cortex M4
Package / Case QFN
View Details
nRF54LM20B System-on-Chip with integrated NPU -  - Nordic Semiconductor ASA
Specs
Processor Core RISC
Interface High‑speed USB, High‑speed SPI/UART, 6x SPI/UART/TWI, PDM, TDM, PWM, QDEC
Package / Case QFN52 with 32 GPIOs
View Details