Nordic Semiconductor ASA nRF52810 System-on-Chip

Description
The nRF52810 System-on-Chip (SoC) is a baseline member of the nRF52 Series. It meets the challenge of bringing advanced Bluetooth LE features and protocol concurrency to applications at a price point that makes adding Bluetooth LE connectivity to an application compelling. It is an ideal candidate for less complex applications and also as a Bluetooth LE connectivity processor in larger applications. The nRF52810 has protocol support for Bluetooth LE, including the high-speed 2 Mbps feature. It also supports ANT and 2.4 GHz proprietary protocols. It is extremely power efficient, and is our smallest SoC (together with the nRF52811 and nRF52805 SoCs) with its 2.482 x 2.464 mm CSP package. It is built around an Arm® Cortex™-M4 CPU running at 64 MHz. It has numerous digital peripherals and interfaces such as PDM, PWM, UART, SPI and TWI. It also has a capable 12-bit ADC. Exceptionally low energy consumption is achieved using a sophisticated on-chip adaptive power management system.
Request a Quote
Description
The nRF52810 System-on-Chip (SoC) is a baseline member of the nRF52 Series. It meets the challenge of bringing advanced Bluetooth LE features and protocol concurrency to applications at a price point that makes adding Bluetooth LE connectivity to an application compelling. It is an ideal candidate for less complex applications and also as a Bluetooth LE connectivity processor in larger applications. The nRF52810 has protocol support for Bluetooth LE, including the high-speed 2 Mbps feature. It also supports ANT and 2.4 GHz proprietary protocols. It is extremely power efficient, and is our smallest SoC (together with the nRF52811 and nRF52805 SoCs) with its 2.482 x 2.464 mm CSP package. It is built around an Arm® Cortex™-M4 CPU running at 64 MHz. It has numerous digital peripherals and interfaces such as PDM, PWM, UART, SPI and TWI. It also has a capable 12-bit ADC. Exceptionally low energy consumption is achieved using a sophisticated on-chip adaptive power management system.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
nRF52810 System-on-Chip -  - Nordic Semiconductor ASA
Oslo, Norway
nRF52810 System-on-Chip
nRF52810 System-on-Chip
The nRF52810 System-on-Chip (SoC) is a baseline member of the nRF52 Series. It meets the challenge of bringing advanced Bluetooth LE features and protocol concurrency to applications at a price point that makes adding Bluetooth LE connectivity to an application compelling. It is an ideal candidate for less complex applications and also as a Bluetooth LE connectivity processor in larger applications. The nRF52810 has protocol support for Bluetooth LE, including the high-speed 2 Mbps feature. It also supports ANT and 2.4 GHz proprietary protocols. It is extremely power efficient, and is our smallest SoC (together with the nRF52811 and nRF52805 SoCs) with its 2.482 x 2.464 mm CSP package. It is built around an Arm® Cortex™-M4 CPU running at 64 MHz. It has numerous digital peripherals and interfaces such as PDM, PWM, UART, SPI and TWI. It also has a capable 12-bit ADC. Exceptionally low energy consumption is achieved using a sophisticated on-chip adaptive power management system.

The nRF52810 System-on-Chip (SoC) is a baseline member of the nRF52 Series. It meets the challenge of bringing advanced Bluetooth LE features and protocol concurrency to applications at a price point that makes adding Bluetooth LE connectivity to an application compelling. It is an ideal candidate for less complex applications and also as a Bluetooth LE connectivity processor in larger applications.
The nRF52810 has protocol support for Bluetooth LE, including the high-speed 2 Mbps feature. It also supports ANT and 2.4 GHz proprietary protocols. It is extremely power efficient, and is our smallest SoC (together with the nRF52811 and nRF52805 SoCs) with its 2.482 x 2.464 mm CSP package.
It is built around an Arm® Cortex™-M4 CPU running at 64 MHz. It has numerous digital peripherals and interfaces such as PDM, PWM, UART, SPI and TWI. It also has a capable 12-bit ADC. Exceptionally low energy consumption is achieved using a sophisticated on-chip adaptive power management system.

Supplier's Site

Technical Specifications

  Nordic Semiconductor ASA
Product Category System on a Chip (SoC)
Product Name nRF52810 System-on-Chip
Data Bus 128 Bit
Interface UART
Package / Case QFN48 QFN32 WLCSP33
Clock Frequency 64 MHz
Unlock Full Specs
to access all available technical data

Similar Products

nRF52805 System-on-Chip -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Data Bus 128 Bit
Interface UART
Package / Case WLCSP28
View Details
System-On-Chips - 1963884P - RS Components, Ltd.
Nordic Semiconductor ASA
Specs
Processor Core ARM; ARM Cortex M4
Interface ARM Cortex M4
Package / Case QFN
View Details
nRF5340 System-on-Chip -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Processor Core ARM
Interface USB
Package / Case aQFN94 WLCSP95
View Details
nRF54LS05A System-on-Chip -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Interface SPI; UART; 3x SPI/UART/TWI, PWM, QDEC
Package / Case QFN48 with 37 GPIOs
RAM Size 0.0640 MB
View Details