Nordic Semiconductor ASA Datasheets for System on a Chip (SoC)

System on a chip (SoC) devices are semiconductor chips with embedded components that make the chip a standalone system.
System on a Chip (SoC): Learn more

Product Name Notes
For new design projects we recommend selecting the The nRF9160 is a compact, highly integrated System-in-Package (SiP) that makes the latest low power LTE technology and advanced processing and accessible,...
The nRF52805 System-on-Chip (SoC) augments the industry-leading nRF52 Series with an SoC in a WLCSP optimized for small two-layer PCB designs, ideal for cost-constrained applications. It is the perfect choice...
The nRF52810 System-on-Chip (SoC) is a baseline member of the nRF52 Series. It meets the challenge of bringing advanced Bluetooth LE features and protocol concurrency to applications at a price...
The nRF52811 is built around a 64 MHz Arm® Cortex™-M4 CPU, and has a range of digital peripherals and interfaces such as PDM, PWM, UART, SPI and TWI. It also...
The nRF52820 is a System-on-Chip (SoC) offering USB and advanced wireless connectivity in a small package, for HID, smart home, commercial, and industrial applications. The nRF52820 features an Arm Cortex-M4...
The nRF52832 is a general-purpose multiprotocol SoC. It meets the challenges of a broad range of applications that need advanced Bluetooth® LE features, protocol concurrency and a rich and varied...
The nRF52833 is a general-purpose multiprotocol SoC with a Bluetooth Direction Finding capable radio, qualified for operation at an extended temperature range of -40°C to 105°C. It is the 5th...
The nRF52840 SoC is the most advanced member of the nRF52 Series. It meets the challenges of sophisticated applications that need protocol concurrency and a rich and varied set of...
The nRF5340 is the world’s first wireless SoC with two Arm® Cortex®-M33 processors. The combination of two flexible processors, the advanced feature set, and an operating temperature up to 105...
The nRF54L Series offers SoCs that combine an efficient MCU with ultra-low-power wireless connectivity. The nRF54L05 provides a smaller memory option in the series, with 0.5 MB NVM and 96...
The nRF54L Series offers SoCs that combine an efficient MCU with ultra-low-power wireless connectivity. The nRF54L10 provides a middle memory option in the series, with 1 MB NVM and 192...
The nRF54L Series offers SoCs that combine an efficient MCU with ultra-low-power wireless connectivity. The nRF54L15 provides a larger memory option in the series, with 1.5 MB NVM and 256...
The nRF54L Series offers SoCs that combine an efficient MCU with ultra-low-power wireless connectivity. The nRF54LM20A provides the largest memory option in the series, with 2 MB NVM and 512...
The nRF54L Series offers SoCs that combine an efficient MCU with ultra-low-power wireless connectivity. The nRF54LM20B provides the largest memory option in the series, with 2 MB NVM and 512...
The nRF54L Series offers SoCs that combine an efficient MCU with ultra-low-power wireless connectivity. The nRF54LS05A and the larger-RAM option nRF54LS05B feature a Bluetooth LE radio and an entry-level peripheral...
The nRF54L Series offers SoCs that combine an efficient MCU with ultra-low-power wireless connectivity. The nRF54LS05B and the smaller-RAM option nRF54LS05A feature a Bluetooth LE radio and an entry-level peripheral...
The nRF54L Series offers SoCs that combine an efficient MCU with ultra-low-power wireless connectivity. The nRF54LV10A is a unique SoC in the series with support for 1.2-1.7 V supply for...
The nRF9151 module sets a new standard for highly integrated and compact System-in-Package (SiP) solutions, specifically designed for and applications. Leveraging low power LTE technology, advanced processing capabilities, and robust...