Nordic Semiconductor ASA nRF52811 System on Chip

Description
The nRF52811 is built around a 64 MHz Arm® Cortex™-M4 CPU, and has a range of digital peripherals and interfaces such as PDM, PWM, UART, SPI and TWI. It also has a capable 12-bit ADC. Exceptionally low energy consumption is achieved using a sophisticated on-chip adaptive power management system. The nRF52811 SoC supports Bluetooth LE, and is capable of Bluetooth Direction Finding in addition Long Range and 2 Mbps. Thread, and 2.4 GHz proprietary protocols are also supported. It has 4 dBm TX power and has been optimized to offer the best RX sensitivity of all SoCs in the nRF52 Series: Bluetooth LE - Long Range: -104 dBm Bluetooth LE - 1 Mbps: -97 dBm Thread: -101 dBm The nRF52840 DK is the recommend development kit, emulating the nRF52811 SoC, and can be used as a starting point for development before moving over to a custom board. Please note that this development kit does not support Bluetooth Direction Finding. The nRF52811 SoC comes in our smallest package, a 2.48x2.46 mm WLCSP package, together with two QFN packages. It is drop-in compatible with the nRF52810 SoC in all package variants: 6x6 mm QFN48 with 32 GPIOs 5x5 mm QFN32 with 17 GPIOs 2.48x2.46 mm WLCSP32 with 15 GPIOs
Request a Quote
Description
The nRF52811 is built around a 64 MHz Arm® Cortex™-M4 CPU, and has a range of digital peripherals and interfaces such as PDM, PWM, UART, SPI and TWI. It also has a capable 12-bit ADC. Exceptionally low energy consumption is achieved using a sophisticated on-chip adaptive power management system. The nRF52811 SoC supports Bluetooth LE, and is capable of Bluetooth Direction Finding in addition Long Range and 2 Mbps. Thread, and 2.4 GHz proprietary protocols are also supported. It has 4 dBm TX power and has been optimized to offer the best RX sensitivity of all SoCs in the nRF52 Series: Bluetooth LE - Long Range: -104 dBm Bluetooth LE - 1 Mbps: -97 dBm Thread: -101 dBm The nRF52840 DK is the recommend development kit, emulating the nRF52811 SoC, and can be used as a starting point for development before moving over to a custom board. Please note that this development kit does not support Bluetooth Direction Finding. The nRF52811 SoC comes in our smallest package, a 2.48x2.46 mm WLCSP package, together with two QFN packages. It is drop-in compatible with the nRF52810 SoC in all package variants: 6x6 mm QFN48 with 32 GPIOs 5x5 mm QFN32 with 17 GPIOs 2.48x2.46 mm WLCSP32 with 15 GPIOs
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
nRF52811 System on Chip -  - Nordic Semiconductor ASA
Oslo, Norway
nRF52811 System on Chip
nRF52811 System on Chip
The nRF52811 is built around a 64 MHz Arm® Cortex™-M4 CPU, and has a range of digital peripherals and interfaces such as PDM, PWM, UART, SPI and TWI. It also has a capable 12-bit ADC. Exceptionally low energy consumption is achieved using a sophisticated on-chip adaptive power management system. The nRF52811 SoC supports Bluetooth LE, and is capable of Bluetooth Direction Finding in addition Long Range and 2 Mbps. Thread, and 2.4 GHz proprietary protocols are also supported. It has 4 dBm TX power and has been optimized to offer the best RX sensitivity of all SoCs in the nRF52 Series: Bluetooth LE - Long Range: -104 dBm Bluetooth LE - 1 Mbps: -97 dBm Thread: -101 dBm The nRF52840 DK is the recommend development kit, emulating the nRF52811 SoC, and can be used as a starting point for development before moving over to a custom board. Please note that this development kit does not support Bluetooth Direction Finding. The nRF52811 SoC comes in our smallest package, a 2.48x2.46 mm WLCSP package, together with two QFN packages. It is drop-in compatible with the nRF52810 SoC in all package variants: 6x6 mm QFN48 with 32 GPIOs 5x5 mm QFN32 with 17 GPIOs 2.48x2.46 mm WLCSP32 with 15 GPIOs

The nRF52811 is built around a 64 MHz Arm® Cortex™-M4 CPU, and has a range of digital peripherals and interfaces such as PDM, PWM, UART, SPI and TWI. It also has a capable 12-bit ADC. Exceptionally low energy consumption is achieved using a sophisticated on-chip adaptive power management system.

The nRF52811 SoC supports Bluetooth LE, and is capable of Bluetooth Direction Finding in addition Long Range and 2 Mbps. Thread, and 2.4 GHz proprietary protocols are also supported. It has 4 dBm TX power and has been optimized to offer the best RX sensitivity of all SoCs in the nRF52 Series:

  • Bluetooth LE - Long Range: -104 dBm
  • Bluetooth LE - 1 Mbps: -97 dBm
  • Thread: -101 dBm

The nRF52840 DK is the recommend development kit, emulating the nRF52811 SoC, and can be used as a starting point for development before moving over to a custom board. Please note that this development kit does not support Bluetooth Direction Finding.

The nRF52811 SoC comes in our smallest package, a 2.48x2.46 mm WLCSP package, together with two QFN packages. It is drop-in compatible with the nRF52810 SoC in all package variants:

  • 6x6 mm QFN48 with 32 GPIOs
  • 5x5 mm QFN32 with 17 GPIOs
  • 2.48x2.46 mm WLCSP32 with 15 GPIOs
Supplier's Site

Technical Specifications

  Nordic Semiconductor ASA
Product Category System on a Chip (SoC)
Product Name nRF52811 System on Chip
Data Bus 128 Bit
Interface UART
Package / Case QFN48 QFN32 WLCSP33
Clock Frequency 64 MHz
Unlock Full Specs
to access all available technical data

Similar Products

nRF5340 System-on-Chip -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Processor Core ARM
Interface USB
Package / Case aQFN94 WLCSP95
View Details
nRF52805 System-on-Chip -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Data Bus 128 Bit
Interface UART
Package / Case WLCSP28
View Details
System-On-Chips - 1963883 - RS Components, Ltd.
Nordic Semiconductor ASA
Specs
Processor Core ARM; ARM Cortex M4
Interface ARM Cortex M4
Package / Case Qfn
View Details
nRF54LS05A System-on-Chip -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Interface SPI; UART; 3x SPI/UART/TWI, PWM, QDEC
Package / Case QFN48 with 37 GPIOs
RAM Size 0.0640 MB
View Details