PMEG050V030EPE is a 50 V, 3 A low forward voltage Schottky barrier rectifier in a CFP15B (SOT1289B) surface-mounted plastic package measuring 5.8 × 4.3 × 0.95 mm. It features very low forward voltage and high power capability due to clip-bonding technology. The device supports peak forward currents up to 120 A and has a maximum junction temperature of 175 °C. Thermal resistance from junction to solder point is up to 3 K/W when mounted on a 1 cm² cathode pad. Applications include high-efficiency DC-DC conversion, low-voltage rectification, and reverse polarity protection.
Planar Low VF Schottky barrier rectifier encapsulated in a CFP15B (SOT1289B) power and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE SCHOTTKY 50V 3A CFP15B
DIODE SCHOTTKY 50V 3A CFP15B
DIODE SCHOTTKY 50V 3A CFP15B
50 V, 3 A low VF Schottky barrier rectifier
| Nexperia B.V. | DigiKey | Rochester Electronics | |
|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers |
| Product Number | PMEG050V030EPEZ | 1727-PMEG050V030EPEZTR-ND | PMEG050V030EPEZ |
| Product Name | 50 V, 3 A low VF Schottky barrier rectifier | Single Diodes | |
| Rectifier Configuration / Technology | Schottky | ||
| Package | SOT1289B SOT1289B | SOT1289B | |
| RoHS Compliant | RoHS | RoHS | |
| IFSM | 120 amps | ||
| IR | 1.00E-4 mA |