Planar Schottky barrier single diode with an integrated guard ring for stress protection, encapsulated in a very small SOD323 surface-mounted plastic package measuring 1.7 mm x 1.25 mm x 0.95 mm. It has a maximum reverse voltage of 30 V and a maximum forward current of 200 mA, with a typical forward voltage of 400 mV at 10 mA. The diode exhibits low capacitance of 10 pF at 1 V and 1 MHz, and is AEC-Q101 qualified. Thermal resistance from junction to ambient is 450 K/W when mounted on a standard FR4 PCB. Operating junction temperature ranges from -55 °C to 125 °C.
Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a very small SOD323 Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE SCHOTTKY 30V 200MA SOD323
BAT54HGW/SOD323/SOD2
| Nexperia B.V. | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Diodes |
| Product Number | BAT54HGWX | 1727-BAT54HGWXTR-ND | BAT54HGWX | BAT54HGWX |
| Product Name | Schottky barrier single diode | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Applications | Switching | |||
| Package | SOD-323; SOD323 SOD323 | |||
| RoHS Compliant | RoHS | |||
| VF | 240 to 0.2400 volts | 0.8000 volts | 0.8000 volts | |
| IF | 200 mA |