Nexperia B.V. Low-leakage diode BAS116LS-QYL

Description
Low-leakage diode in an ultra small DFN1006BD-2 (SOD882BD) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks. Features and benefits Switching time: max. trr = 3 µs Low leakage current: max. IR = 5 nA Repetitive peak reverse voltage: VRRM ≤ 85 V Low capacitance typical: Cd = 2 pF Ultra small and leadless SMD plastic package Suitable for Automatic Optical Inspection (AOI) of solder joint Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Low-leakage current applications General-purpose switching
Request a Quote Datasheet
Description
Low-leakage diode in an ultra small DFN1006BD-2 (SOD882BD) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks. Features and benefits Switching time: max. trr = 3 µs Low leakage current: max. IR = 5 nA Repetitive peak reverse voltage: VRRM ≤ 85 V Low capacitance typical: Cd = 2 pF Ultra small and leadless SMD plastic package Suitable for Automatic Optical Inspection (AOI) of solder joint Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Low-leakage current applications General-purpose switching
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-leakage diode - BAS116LS-QYL - Nexperia B.V.
Nijmegen, Netherlands
Low-leakage diode
BAS116LS-QYL
Low-leakage diode BAS116LS-QYL
Low-leakage diode in an ultra small DFN1006BD-2 (SOD882BD) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks. Features and benefits Switching time: max. trr = 3 µs Low leakage current: max. IR = 5 nA Repetitive peak reverse voltage: VRRM ≤ 85 V Low capacitance typical: Cd = 2 pF Ultra small and leadless SMD plastic package Suitable for Automatic Optical Inspection (AOI) of solder joint Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Low-leakage current applications General-purpose switching

Low-leakage diode in an ultra small DFN1006BD-2 (SOD882BD) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks.

Features and benefits

  • Switching time: max. trr = 3 µs
  • Low leakage current: max. IR = 5 nA
  • Repetitive peak reverse voltage: VRRM ≤ 85 V
  • Low capacitance typical: Cd = 2 pF
  • Ultra small and leadless SMD plastic package
  • Suitable for Automatic Optical Inspection (AOI) of solder joint
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Low-leakage current applications
  • General-purpose switching
Supplier's Site Datasheet
Single Diodes - 1727-BAS116LS-QYLTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 75V 325mA (DC) Surface Mount DFN1006BD-2

Diode Standard 75V 325mA (DC) Surface Mount DFN1006BD-2

Buy Now Datasheet
Single Diodes - 1727-BAS116LS-QYLDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 75V 325mA (DC) Surface Mount DFN1006BD-2

Diode Standard 75V 325mA (DC) Surface Mount DFN1006BD-2

Buy Now Datasheet
Single Diodes - 1727-BAS116LS-QYLCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 75V 325mA (DC) Surface Mount DFN1006BD-2

Diode Standard 75V 325mA (DC) Surface Mount DFN1006BD-2

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS116LS-QYL - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS116LS-QYL
Discrete Semiconductor Products - Diodes - Rectifiers BAS116LS-QYL
DIODE GP 75V 325MA DFN1006BD-2

DIODE GP 75V 325MA DFN1006BD-2

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Acme Chip Technology Co., Limited
Product Category Diodes Diodes Rectifiers
Product Number BAS116LS-QYL 1727-BAS116LS-QYLTR-ND BAS116LS-QYL
Product Name Low-leakage diode Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Diode Applications Switching; Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts 1.25 volts
IF 325 mA
VR 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky barrier diode - BAT54CWF - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323-1 SOT323-1
RoHS Compliant RoHS
View Details
7 suppliers
High-voltage switching diode - BAS21LLYL - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
5 suppliers
General-purpose Schottky diode - 1PS76SB70,135 - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
View Details
6 suppliers
 - BAT85,113 - Rochester Electronics
Specs
Package SOD68
Life Cycle Stage Obsolete
RoHS Compliant RoHS
View Details
5 suppliers