High-voltage switching diode encapsulated in a small SOT23 Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE STD 200V 200MA TO236AB
DIODE STD 200V 200MA TO236AB
DIODE STD 200V 200MA TO236AB
BAS20-Q/SOT23/TO-236
| Nexperia B.V. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers |
| Product Number | BAS20-QR | 1727-BAS20-QRTR-ND | BAS20-QR |
| Product Name | High-voltage switching diode | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Applications | Switching; Protector; High Voltage | ||
| RoHS Compliant | RoHS | ||
| VF | 1 to 1.00E-3 volts | 1.25 volts | |
| IF | 200 mA | ||
| VR | 150 volts |