General purpose switching diode encapsulated in a small SOT23 Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1325696-BAS29,215
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 3,000
Mounting: Surface Mount
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 90 V
Current - Average Rectified (Io): 250mA
Voltage - Forward (Vf) (Max) @ If: 1 V @ 200 mA
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 100 nA @ 90 V
Capacitance @ Vr, F: 35pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Supplier Device Package: TO-236AB
Case / Package: TO-236-3, SC-59, SOT-23-3
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: 1727-4800-2,BAS29,21
Base Product Number: BAS29
RoHS Status: ROHS3 Compliant
Diode Avalanche 90V 250mA (DC) Surface Mount TO-236AB
Diode Avalanche 90V 250mA (DC) Surface Mount TO-236AB
Diode Avalanche 90V 250mA (DC) Surface Mount TO-236AB
BAS29; BAS31; BAS35 - General purpose controlled avalanche (double) diodes TO-236 3-Pin Product overview: BAS29,215 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS29,215 can be used for catalog matching and distributor lookup.
DIODE AVAL 90V 250MA TO236AB
DIODE, SW, 110V, 0.25A ,SOT-23; Diode Configuration:Single
DIODE AVAL 90V 250MA TO236AB
| Nexperia B.V. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | General Purpose Diodes | Avalanche Diodes | Diodes | Rectifiers | Rectifiers | Diodes | Diodes |
| Product Number | BAS29,215 | 1325696-BAS29,215 | 1727-4800-6-ND | 280-BAS29,215 | BAS29,215 | 34R2952 | BAS29,215 |
| Product Name | General purpose switching diode | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Sw, 110V, 0.25A ,sot-23; Diode Configuration Nexperia | Single Diodes |
| Package | SOT23; SOT23 SOT23 | SC-59; TO-236-3, SC-59, SOT-23-3 | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VF | 750 to 0.7500 volts | 1 volts | 1 volts | 1.25 volts | 1 volts | ||
| IF | 250 mA | 250 mA | |||||
| IR | 1.00E-4 mA | 0.1000 mA | 1.00E-4 mA |