Nexperia B.V. 45 V, 100 mA PNP general purpose transistor BCX71J,235

Description
PNP general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: BCX70J Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) Low noise AEC-Q101 qualified Applications Low level, low noise, low frequency applications in hybrid circuits General purpose switching and amplification
Request a Quote
Description
PNP general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: BCX70J Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) Low noise AEC-Q101 qualified Applications Low level, low noise, low frequency applications in hybrid circuits General purpose switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP general-purpose transistor in a SOT23 surface-mounted plastic package, rated for a collector-emitter voltage of -45 V and a continuous collector current of -100 mA, with a maximum power dissipation of 250 mW and a junction temperature up to 150 °C. It features low noise and is AEC-Q101 qualified for automotive applications. The device has a typical DC current gain of 250 to 460 at -5 V and -2 mA, and a transition frequency of 100 MHz. Thermal resistance from junction to ambient is 500 K/W when mounted on a standard FR4 PCB. Pinout is base (1), emitter (2), and collector (3).

Datasheet Summary
Powered by GS/AI

PNP general-purpose transistor in a SOT23 surface-mounted plastic package, rated for a collector-emitter voltage of -45 V and a continuous collector current of -100 mA, with a maximum power dissipation of 250 mW and a junction temperature up to 150 °C. It features low noise and is AEC-Q101 qualified for automotive applications. The device has a typical DC current gain of 250 to 460 at -5 V and -2 mA, and a transition frequency of 100 MHz. Thermal resistance from junction to ambient is 500 K/W when mounted on a standard FR4 PCB. Pinout is base (1), emitter (2), and collector (3).

Suppliers

Company
Product
Description
Supplier Links
45 V, 100 mA PNP general purpose transistor - BCX71J,235 - Nexperia B.V.
Nijmegen, Netherlands
45 V, 100 mA PNP general purpose transistor
BCX71J,235
45 V, 100 mA PNP general purpose transistor BCX71J,235
PNP general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: BCX70J Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) Low noise AEC-Q101 qualified Applications Low level, low noise, low frequency applications in hybrid circuits General purpose switching and amplification

PNP general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package.

NPN complement: BCX70J

Features and benefits

  • Low current (max. 100 mA)
  • Low voltage (max. 45 V)
  • Low noise
  • AEC-Q101 qualified

Applications

  • Low level, low noise, low frequency applications in hybrid circuits
  • General purpose switching and amplification
Supplier's Site Datasheet
Singapore, Singapore
Bipolar Transistor
276-BCX71J,235
Bipolar Transistor 276-BCX71J,235
BCX71 series - PNP general purpose transistors TO-236 3-Pin Product overview: BCX71J,235 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX71J,235 can be used for catalog matching and distributor lookup.

BCX71 series - PNP general purpose transistors TO-236 3-Pin Product overview: BCX71J,235 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX71J,235 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - BCX71J,235 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 1-Element, PNP, Silicon, TO-236AB

Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 1-Element, PNP, Silicon, TO-236AB

Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BCX71J,235DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BCX71J,235DKR-ND
Single Bipolar Transistors 1727-BCX71J,235DKR-ND
TRANS PNP 45V 0.1A TO-236AB

TRANS PNP 45V 0.1A TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-BCX71J,235TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BCX71J,235TR-ND
Single Bipolar Transistors 1727-BCX71J,235TR-ND
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-BCX71J,235CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BCX71J,235CT-ND
Single Bipolar Transistors 1727-BCX71J,235CT-ND
TRANS PNP 45V 0.1A TO-236AB

TRANS PNP 45V 0.1A TO-236AB

Buy Now Datasheet
TRANS PNP 45V 0.1A SOT23 - 554-BCX71J,235 - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 45V 0.1A SOT23
554-BCX71J,235
TRANS PNP 45V 0.1A SOT23 554-BCX71J,235
TRANS PNP 45V 0.1A SOT23

TRANS PNP 45V 0.1A SOT23

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCX71J,235 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCX71J,235
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCX71J,235
TRANS PNP 45V 0.1A TO236AB

TRANS PNP 45V 0.1A TO236AB

Supplier's Site
Transistor, Bipolar Rohs Compliant Nexperia - 28AK6300 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar Rohs Compliant Nexperia
28AK6300
Transistor, Bipolar Rohs Compliant Nexperia 28AK6300
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BCX71J,235 276-BCX71J,235 BCX71J,235 1727-BCX71J,235DKR-ND 554-BCX71J,235 BCX71J,235 28AK6300
Product Name 45 V, 100 mA PNP general purpose transistor Bipolar Transistor Single Bipolar Transistors TRANS PNP 45V 0.1A SOT23 Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor, Bipolar Rohs Compliant Nexperia
Package Type SOT23; SOT23 SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 AEC-Q101 TO-3
IC(max) -100 milliamps 100 milliamps
VCEO -45 volts 45 volts
PD 250 milliwatts
TJ 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

65 V, 100 mA NPN/NPN general-purpose transistor - BC846BS-QX - Nexperia B.V.
Specs
Package Type SOT363-3 SOT363-3
IC(max) 100 milliamps
VCEO 65 volts
View Details
3 suppliers
Single Bipolar Transistors - BC846BW/DG/B2,115-ND - DigiKey
Specs
Polarity NPN
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817K-25H-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
2 suppliers
PNP general purpose transistor - 2PA1774QM-QYL - Nexperia B.V.
Specs
Package Type SOT883 SOT883
IC(max) -100 milliamps
VCEO -40 volts
View Details
2 suppliers