Nexperia B.V. Bipolar Transistor, Npn, 45V, 500Ma, 3-Sot-23, Full Reel; Transistor Polarity Nexperia BC817-40,215.

Description
BIPOLAR TRANSISTOR, NPN, 45V, 500MA, 3-SOT-23, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:500mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes
Description
BIPOLAR TRANSISTOR, NPN, 45V, 500MA, 3-SOT-23, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:500mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

NPN general-purpose transistor for switching and amplification, available in SOT23 surface-mounted package, with a collector-emitter voltage rating of 45 V, a continuous collector current of 500 mA, a peak collector current of 1 A, and a total power dissipation of 250 mW at 25 °C. The DC current gain (hFE) ranges from 250 to 600 at a collector current of 100 mA and a collector-emitter voltage of 1 V. Collector-emitter saturation voltage is 700 mV maximum at a collector current of 500 mA and a base current of 50 mA. The device is mounted on an FR4 printed-circuit board with a standard footprint and meets the IEC 60134 Absolute Maximum Rating System. Thermal resistance from junction to ambient is 500 K/W. The part number BC817-40,215 corresponds to a 4 mm pitch, 8 mm tape and reel packing variant of the BC817-40 model.

Datasheet Summary
Powered by GS/AI

NPN general-purpose transistor for switching and amplification, available in SOT23 surface-mounted package, with a collector-emitter voltage rating of 45 V, a continuous collector current of 500 mA, a peak collector current of 1 A, and a total power dissipation of 250 mW at 25 °C. The DC current gain (hFE) ranges from 250 to 600 at a collector current of 100 mA and a collector-emitter voltage of 1 V. Collector-emitter saturation voltage is 700 mV maximum at a collector current of 500 mA and a base current of 50 mA. The device is mounted on an FR4 printed-circuit board with a standard footprint and meets the IEC 60134 Absolute Maximum Rating System. Thermal resistance from junction to ambient is 500 K/W. The part number BC817-40,215 corresponds to a 4 mm pitch, 8 mm tape and reel packing variant of the BC817-40 model.

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor, Npn, 45V, 500Ma, 3-Sot-23, Full Reel; Transistor Polarity Nexperia - 25AC6293 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 45V, 500Ma, 3-Sot-23, Full Reel; Transistor Polarity Nexperia
25AC6293
Bipolar Transistor, Npn, 45V, 500Ma, 3-Sot-23, Full Reel; Transistor Polarity Nexperia 25AC6293
BIPOLAR TRANSISTOR, NPN, 45V, 500MA, 3-SOT-23, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:500mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 45V, 500MA, 3-SOT-23, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:500mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bipolar RF Transistors
Product Number 25AC6293
Product Name Bipolar Transistor, Npn, 45V, 500Ma, 3-Sot-23, Full Reel; Transistor Polarity Nexperia
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 1 A PNP medium power transistors - BC53-10PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
5 suppliers
Bipolar Transistors - 1220234 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details