Nexperia B.V. 80 V, 500 mA PNP general-purpose transistors BC806-16-QVL

Description
PNP general-purpose transistors in a small SOT23 Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement: Nexperia BC806-16-Q SOT23 BC816-16-Q BC806-25-Q BC816-25-Q Features and benefits High current High voltage Two current gain selections Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification 48 V automotive board net
Request a Quote
Description
PNP general-purpose transistors in a small SOT23 Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement: Nexperia BC806-16-Q SOT23 BC816-16-Q BC806-25-Q BC816-25-Q Features and benefits High current High voltage Two current gain selections Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification 48 V automotive board net
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP general-purpose transistors for general-purpose switching and amplification in 48 V automotive systems, housed in a SOT23 surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1.0 mm. The device supports collector currents up to 500 mA, collector-emitter voltages up to -80 V, and peak collector currents up to 1 A. DC current gain ranges from 100 to 250 at -1 V collector-emitter voltage and -100 mA collector current. It is qualified to AEC-Q101 for automotive applications.

Datasheet Summary
Powered by GS/AI

PNP general-purpose transistors for general-purpose switching and amplification in 48 V automotive systems, housed in a SOT23 surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1.0 mm. The device supports collector currents up to 500 mA, collector-emitter voltages up to -80 V, and peak collector currents up to 1 A. DC current gain ranges from 100 to 250 at -1 V collector-emitter voltage and -100 mA collector current. It is qualified to AEC-Q101 for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
80 V, 500 mA PNP general-purpose transistors - BC806-16-QVL - Nexperia B.V.
Nijmegen, Netherlands
80 V, 500 mA PNP general-purpose transistors
BC806-16-QVL
80 V, 500 mA PNP general-purpose transistors BC806-16-QVL
PNP general-purpose transistors in a small SOT23 Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement: Nexperia BC806-16-Q SOT23 BC816-16-Q BC806-25-Q BC816-25-Q Features and benefits High current High voltage Two current gain selections Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification 48 V automotive board net

PNP general-purpose transistors in a small SOT23 Surface-Mounted Device (SMD) plastic package.

Table 1.Product overview

Type number

-

Package

-

NPN complement:

Nexperia

BC806-16-Q

SOT23

BC816-16-Q

BC806-25-Q

BC816-25-Q

Features and benefits

  • High current
  • High voltage
  • Two current gain selections
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • General-purpose switching and amplification
  • 48 V automotive board net
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BC806-16-QVLTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC806-16-QVLTR-ND
Single Bipolar Transistors 1727-BC806-16-QVLTR-ND
BC806-16-Q/SOT23/TO- 236AB

BC806-16-Q/SOT23/TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC806-16-QVLDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC806-16-QVLDKR-ND
Single Bipolar Transistors 1727-BC806-16-QVLDKR-ND
BC806-16-Q/SOT23/TO- 236AB

BC806-16-Q/SOT23/TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC806-16-QVLCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC806-16-QVLCT-ND
Single Bipolar Transistors 1727-BC806-16-QVLCT-ND
BC806-16-Q/SOT23/TO- 236AB

BC806-16-Q/SOT23/TO-236AB

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Bipolar RF Transistors Transistors
Product Number BC806-16-QVL 1727-BC806-16-QVLTR-ND
Product Name 80 V, 500 mA PNP general-purpose transistors Single Bipolar Transistors
Transistor Grade / Operating Range Automotive Automotive
Package Type SOT23; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
IC(max) -500 milliamps
VCEO -80 volts
Unlock Full Specs
to access all available technical data