PNP general-purpose transistors in a small SOT23 (TO-236AB) surface-mounted plastic package, rated for a collector-emitter voltage of -80 V and a continuous collector current of -500 mA, with a peak collector current of -1 A in single pulses. The device is AEC-Q101 qualified and suitable for general-purpose switching and amplification, including 48 V automotive board networks.
PNP general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.
Table 1.Product overview
Type number
-
Package
-
NPN complement:
Nexperia
-
JEDEC
BC806-16
SOT23
TO-236AB
BC816-16
BC806-25
SOT23
TO-236AB
BC816-25
Features and benefits
Applications
Small Signal Bipolar Transistor, 0.5A I(C), 80V V(BR)CEO, 1-Element, PNP, Silicon, TO-236AB
Bipolar (BJT) Transistor PNP 80V 500mA 155MHz 500mW Surface Mount TO-236AB
Bipolar (BJT) Transistor PNP 80V 500mA 155MHz 500mW Surface Mount TO-236AB
Bipolar (BJT) Transistor PNP 80V 500mA 155MHz 500mW Surface Mount TO-236AB
Win Source Part Number: 1377092-BC806-16R
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: TO-236AB
Base Product Number: BC806
Mounting Type: Surface Mount
HTSUS: 8541.21.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: PNP
Current - Collector (Ic) (Max): 500 mA
Voltage - Collector Emitter Breakdown (Max): 80 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 150mA, 2V
Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 100nA (ICBO)
Frequency - Transition: 155MHz
Power - Max: 500 mW
BC806 series - 80 V, 500 mA PNP general-purpose transistors TO-236 3-Pin Product overview: BC806-16R from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80 V, 500 mA. Search-friendly keywords include transistor, BJT, switching, amplification, 80 V, 500 mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC806-16R can be used for catalog matching and distributor lookup.
TRANS PNP 80V 0.5A TO236AB
TRANS PNP 80V 0.5A TO236AB
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES
| Nexperia B.V. | Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC806-16R | BC806-16R | 1727-BC806-16RTR-ND | 1377092-BC806-16R | 276-BC806-16R | BC806-16R | BC806-16R | 28AK6319 |
| Product Name | 80 V, 500 mA PNP general-purpose transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors | 80 V 500 mA Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Transistor, Bipolar Rohs Compliant Nexperia | |
| Transistor Grade / Operating Range | Automotive | Automotive | ||||||
| Package Type | SOT23; SOT23 SOT23 | SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3 | AEC-Q101 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | |
| IC(max) | -500 milliamps | 500 milliamps | 500 milliamps | |||||
| VCEO | -80 volts | 80 volts | 80 volts | |||||
| PD | 250 milliwatts |