PNP/PNP matched double transistors in a very small SOT363-3 (SC-88) Surface Mounted Device (SMD) plastic package.. The transistors are fully isolated internally.
Features and benefits
Applications
Small Signal Bipolar Transistor, 0.1A I(C), 65V V(BR)CEO, 2-Element, PNP, Silicon
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 913078-BCM856BSF
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor Array 2 PNP (Dual) 65V 100mA 100MHz 200mW Surface Mount 6-TSSOP
Package: 6-TSSOP, SC-88, SOT-363
Package: Reel - TR
Mounting: Surface Mount
Family Name: BCM856
Categories: Discrete Semiconductor Products
Case / Package: 6-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
TRANS 2PNP 65V 100MA 6-TSSOP
TRANS 2PNP 65V 100MA 6-TSSOP
Bipolar (BJT) Transistor Array 2 PNP (Dual) 65V 100mA 100MHz 200mW Surface Mount 6-TSSOP
BCM856BS/SOT363/SC-8
TRANSISTOR ROHS COMPLIANT: YES
Bipolar Transistors - BJT BCM856BS/SC-88/REEL 13" Q1/T1
| Nexperia B.V. | Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | BCM856BSF | BCM856BSF | 913078-BCM856BSF | 1727-BCM856BSFCT-ND | BCM856BSF | 28AK6199 | BCM856BSF |
| Product Name | 65 V, 100 mA PNP/PNP matched double transistors | TRANSISTORS - Transistors (BJT) - Arrays - BCM856BSF | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor Rohs Compliant Nexperia | Bipolar Transistors - BJT | |
| Package Type | SOT363-3 SOT363-3 | SOT363 | SOT3; 6-TSSOP | 6-TSSOP, SC-88, SOT-363 | 6-TSSOP | TO-3 | |
| Polarity | PNP | PNP | PNP | ||||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR) | |||||
| Transistor Grade / Operating Range | Automotive |