Nexperia B.V. NPN general-purpose transistor 2PC4081S-QX

Description
NPN transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: 2PA1576S-Q Features and benefits Low current (max. 150 mA) Low voltage (max. 50 V) Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching Small signal amplification
Request a Quote
Description
NPN transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: 2PA1576S-Q Features and benefits Low current (max. 150 mA) Low voltage (max. 50 V) Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching Small signal amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN general-purpose transistor in a SOT323 (SC-70) surface-mounted plastic package measuring 2 mm × 1.25 mm × 0.95 mm. Collector-emitter voltage is rated up to 50 V, collector current up to 150 mA, and total power dissipation up to 200 mW at 25 °C ambient temperature. DC current gain ranges from 270 to 560 at 6 V and 1 mA. Qualified to AEC-Q101 for automotive applications. PNP complement is 2PA1576S-Q. Applications include general-purpose switching and small-signal amplification.

Datasheet Summary
Powered by GS/AI

NPN general-purpose transistor in a SOT323 (SC-70) surface-mounted plastic package measuring 2 mm × 1.25 mm × 0.95 mm. Collector-emitter voltage is rated up to 50 V, collector current up to 150 mA, and total power dissipation up to 200 mW at 25 °C ambient temperature. DC current gain ranges from 270 to 560 at 6 V and 1 mA. Qualified to AEC-Q101 for automotive applications. PNP complement is 2PA1576S-Q. Applications include general-purpose switching and small-signal amplification.

Suppliers

Company
Product
Description
Supplier Links
NPN general-purpose transistor - 2PC4081S-QX - Nexperia B.V.
Nijmegen, Netherlands
NPN general-purpose transistor
2PC4081S-QX
NPN general-purpose transistor 2PC4081S-QX
NPN transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: 2PA1576S-Q Features and benefits Low current (max. 150 mA) Low voltage (max. 50 V) Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching Small signal amplification

NPN transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.

PNP complement: 2PA1576S-Q

Features and benefits

  • Low current (max. 150 mA)
  • Low voltage (max. 50 V)
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • General-purpose switching
  • Small signal amplification
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-2PC4081S-QXTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2PC4081S-QXTR-ND
Single Bipolar Transistors 1727-2PC4081S-QXTR-ND
TRANS NPN 50V 0.15A SOT-323

TRANS NPN 50V 0.15A SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 1727-2PC4081S-QXCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2PC4081S-QXCT-ND
Single Bipolar Transistors 1727-2PC4081S-QXCT-ND
TRANS NPN 50V 0.15A SOT-323

TRANS NPN 50V 0.15A SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 1727-2PC4081S-QXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2PC4081S-QXDKR-ND
Single Bipolar Transistors 1727-2PC4081S-QXDKR-ND
TRANS NPN 50V 0.15A SOT-323

TRANS NPN 50V 0.15A SOT-323

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Bipolar RF Transistors Transistors
Product Number 2PC4081S-QX 1727-2PC4081S-QXTR-ND
Product Name NPN general-purpose transistor Single Bipolar Transistors
Package Type SOT323; SOT323 SOT323 SOT323; SC-70, SOT-323
IC(max) 150 milliamps
VCEO 50 volts
PD 200 milliwatts
Unlock Full Specs
to access all available technical data