Nexperia B.V. 80 V, 500 mA NPN general-purpose transistors BC816-16HR

Description
NPN general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD)plastic package. Table 1.Product overview Type number - Package - PNP complement: Nexperia - JEDEC BC816-16H SOT23 TO-236AB BC806-16H BC816-25H BC806-25H Features and benefits High current High voltage Two current gain selections High-temperature applications up to 175 °C AEC-Q101 qualified Applications General-purpose switching and amplification 48 V automotive board net
Request a Quote
Description
NPN general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD)plastic package. Table 1.Product overview Type number - Package - PNP complement: Nexperia - JEDEC BC816-16H SOT23 TO-236AB BC806-16H BC816-25H BC806-25H Features and benefits High current High voltage Two current gain selections High-temperature applications up to 175 °C AEC-Q101 qualified Applications General-purpose switching and amplification 48 V automotive board net
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN general-purpose transistors in a small SOT23 (TO-236AB) surface-mounted plastic package, rated for 80 V collector-emitter voltage, 500 mA continuous collector current, and 1 A peak collector current, with a maximum junction temperature of 175 °C. Available in two DC current gain bins: 100 to 250 for BC816-16H and 160 to 400 for BC816-25H. The device supports high-temperature operation and is suitable for general-purpose switching and amplification applications, including 48 V automotive board nets.

Datasheet Summary
Powered by GS/AI

NPN general-purpose transistors in a small SOT23 (TO-236AB) surface-mounted plastic package, rated for 80 V collector-emitter voltage, 500 mA continuous collector current, and 1 A peak collector current, with a maximum junction temperature of 175 °C. Available in two DC current gain bins: 100 to 250 for BC816-16H and 160 to 400 for BC816-25H. The device supports high-temperature operation and is suitable for general-purpose switching and amplification applications, including 48 V automotive board nets.

Suppliers

Company
Product
Description
Supplier Links
80 V, 500 mA NPN general-purpose transistors - BC816-16HR - Nexperia B.V.
Nijmegen, Netherlands
80 V, 500 mA NPN general-purpose transistors
BC816-16HR
80 V, 500 mA NPN general-purpose transistors BC816-16HR
NPN general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD)plastic package. Table 1.Product overview Type number - Package - PNP complement: Nexperia - JEDEC BC816-16H SOT23 TO-236AB BC806-16H BC816-25H BC806-25H Features and benefits High current High voltage Two current gain selections High-temperature applications up to 175 °C AEC-Q101 qualified Applications General-purpose switching and amplification 48 V automotive board net

NPN general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD)plastic package.

Table 1.Product overview

Type number

-

Package

-

PNP complement:

Nexperia

-

JEDEC

BC816-16H

SOT23

TO-236AB

BC806-16H

BC816-25H

BC806-25H

Features and benefits

  • High current
  • High voltage
  • Two current gain selections
  • High-temperature applications up to 175 °C
  • AEC-Q101 qualified

Applications

  • General-purpose switching and amplification
  • 48 V automotive board net
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BC816-16HRCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC816-16HRCT-ND
Single Bipolar Transistors 1727-BC816-16HRCT-ND
Bipolar (BJT) Transistor NPN 80V 500mA 100MHz 300mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 80V 500mA 100MHz 300mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC816-16HRDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC816-16HRDKR-ND
Single Bipolar Transistors 1727-BC816-16HRDKR-ND
Bipolar (BJT) Transistor NPN 80V 500mA 100MHz 300mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 80V 500mA 100MHz 300mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC816-16HRTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC816-16HRTR-ND
Single Bipolar Transistors 1727-BC816-16HRTR-ND
Bipolar (BJT) Transistor NPN 80V 500mA 100MHz 300mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 80V 500mA 100MHz 300mW Surface Mount TO-236AB

Buy Now Datasheet
Trans, Bipolar, Npn, 80V, 0.5A, To-236Ab Rohs Compliant Nexperia - 71AH2529 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Bipolar, Npn, 80V, 0.5A, To-236Ab Rohs Compliant Nexperia
71AH2529
Trans, Bipolar, Npn, 80V, 0.5A, To-236Ab Rohs Compliant Nexperia 71AH2529
TRANS, BIPOLAR, NPN, 80V, 0.5A, TO-236AB ROHS COMPLIANT: YES

TRANS, BIPOLAR, NPN, 80V, 0.5A, TO-236AB ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC816-16HR - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC816-16HR
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC816-16HR
TRANS NPN 80V 0.5A TO236AB

TRANS NPN 80V 0.5A TO236AB

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC816-16HR 1727-BC816-16HRCT-ND 71AH2529 BC816-16HR
Product Name 80 V, 500 mA NPN general-purpose transistors Single Bipolar Transistors Trans, Bipolar, Npn, 80V, 0.5A, To-236Ab Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Transistor Grade / Operating Range Automotive Automotive
Package Type SOT23; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3 TO-236AB
IC(max) 500 milliamps 500 milliamps
VCEO 80 volts 80 volts
PD 300 milliwatts
Unlock Full Specs
to access all available technical data