Nexperia B.V. 65 V, 100 mA PNP general-purpose transistors BC857BW,115

Description
PNP general-purpose transistors in a very small SOT323 (SC-70), Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEDEC BC856W SOT323 SC-70 BC846W BC856AW BC846AW BC856BW BC846BW BC857W BC847W BC857AW BC847AW BC857BW BC847BW BC857CW BC847CW BC858W BC848W Features and benefits Low current (max. 100 mA) Low voltage (max. 65 V) Applications General-purpose switching and amplification
Request a Quote
Description
PNP general-purpose transistors in a very small SOT323 (SC-70), Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEDEC BC856W SOT323 SC-70 BC846W BC856AW BC846AW BC856BW BC846BW BC857W BC847W BC857AW BC847AW BC857BW BC847BW BC857CW BC847CW BC858W BC848W Features and benefits Low current (max. 100 mA) Low voltage (max. 65 V) Applications General-purpose switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP general-purpose transistors in a SOT323 (SC-70) surface-mounted plastic package, rated for a maximum collector-emitter voltage of 45 V and collector current of 100 mA, with a DC current gain range of 220 to 475. The device is limited to 200 mW total power dissipation at 25 ℃ and operates within a junction temperature range of -65 ℃ to 150 ℃. It complies with IEC 60134 for limiting values and is intended for general-purpose switching and amplification.

Datasheet Summary
Powered by GS/AI

PNP general-purpose transistors in a SOT323 (SC-70) surface-mounted plastic package, rated for a maximum collector-emitter voltage of 45 V and collector current of 100 mA, with a DC current gain range of 220 to 475. The device is limited to 200 mW total power dissipation at 25 ℃ and operates within a junction temperature range of -65 ℃ to 150 ℃. It complies with IEC 60134 for limiting values and is intended for general-purpose switching and amplification.

Suppliers

Company
Product
Description
Supplier Links
65 V, 100 mA PNP general-purpose transistors - BC857BW,115 - Nexperia B.V.
Nijmegen, Netherlands
65 V, 100 mA PNP general-purpose transistors
BC857BW,115
65 V, 100 mA PNP general-purpose transistors BC857BW,115
PNP general-purpose transistors in a very small SOT323 (SC-70), Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEDEC BC856W SOT323 SC-70 BC846W BC856AW BC846AW BC856BW BC846BW BC857W BC847W BC857AW BC847AW BC857BW BC847BW BC857CW BC847CW BC858W BC848W Features and benefits Low current (max. 100 mA) Low voltage (max. 65 V) Applications General-purpose switching and amplification

PNP general-purpose transistors in a very small SOT323 (SC-70), Surface-Mounted Device (SMD) plastic package.

Table 1.Product overview

Type number

-

Package

-

NPN complement

Nexperia

-

JEDEC

BC856W

SOT323

SC-70

BC846W

BC856AW

BC846AW

BC856BW

BC846BW

BC857W

BC847W

BC857AW

BC847AW

BC857BW

BC847BW

BC857CW

BC847CW

BC858W

BC848W

Features and benefits

  • Low current (max. 100 mA)
  • Low voltage (max. 65 V)

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 958458-BC857BW,115 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
958458-BC857BW,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 958458-BC857BW,115
Win Source Part Number: 958458-BC857BW,115 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 200 mW Voltage - Collector Emitter Breakdown (Max): 45 V Current - Collector (Ic) (Max): 100 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 600mV @ 5mA, 100mA Current - Collector Cutoff (Max): 15nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 220 @ 2mA, 5V Frequency - Transition: 100MHz Package / Case: SC-70, SOT-323 Supplier Device Package: SOT-323 Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): BC857BW; BC857BW-7-F; BC857CW-7-F; BC857AW-7-F; FJX4006RTF; FJX4003RTFBC857BW,11 5.; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: Nexperia USA Inc. Other Names: 1727-4869-2,568-6085 -2-ND,1727-4869-1,BC 857BW T/R-ND,934021850115, 568-6085-2,BC857BW T/R,568-6085-1,568-6 085-6,BC857BW,115-ND ,1727-4869-6,568-608 5-1-ND,568-6085-6-ND Base Product Number: BC857

Win Source Part Number: 958458-BC857BW,115
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 200 mW
Voltage - Collector Emitter Breakdown (Max): 45 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 600mV @ 5mA, 100mA
Current - Collector Cutoff (Max): 15nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 220 @ 2mA, 5V
Frequency - Transition: 100MHz
Package / Case: SC-70, SOT-323
Supplier Device Package: SOT-323
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): BC857BW; BC857BW-7-F; BC857CW-7-F; BC857AW-7-F; FJX4006RTF; FJX4003RTFBC857BW,115.;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: Nexperia USA Inc.
Other Names: 1727-4869-2,568-6085-2-ND,1727-4869-1,BC857BW T/R-ND,934021850115,568-6085-2,BC857BW T/R,568-6085-1,568-6085-6,BC857BW,115-ND,1727-4869-6,568-6085-1-ND,568-6085-6-ND
Base Product Number: BC857

Buy Now Datasheet
 - BC857BW,115 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 1-Element, PNP, Silicon

Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 1-Element, PNP, Silicon

Supplier's Site Datasheet
Bipolar Transistors - 1364783 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1364783
Bipolar Transistors 1364783
Nexperia BC857BW,115 Transistor

Nexperia BC857BW,115 Transistor

Supplier's Site
Bipolar Transistors - 1364827P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1364827P
Bipolar Transistors 1364827P
Nexperia BC857BW,115 Transistor

Nexperia BC857BW,115 Transistor

Supplier's Site
Bipolar Transistors - 1364827 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1364827
Bipolar Transistors 1364827
Nexperia BC857BW,115 Transistor

Nexperia BC857BW,115 Transistor

Supplier's Site
Single Bipolar Transistors - 1727-4869-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4869-6-ND
Single Bipolar Transistors 1727-4869-6-ND
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 1727-4869-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4869-1-ND
Single Bipolar Transistors 1727-4869-1-ND
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 1727-4869-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4869-2-ND
Single Bipolar Transistors 1727-4869-2-ND
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Shenzhen, China
Transistors
BC857BW,115
Transistors BC857BW,115
TRANSISTOR PNP 45V 100MA SOT323

TRANSISTOR PNP 45V 100MA SOT323

Supplier's Site
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC857BW,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC857BW,115
TRANS PNP 45V 0.1A SOT323

TRANS PNP 45V 0.1A SOT323

Supplier's Site
TRANS PNP 45V 0.1A SOT323 - 554-BC857BW,115 - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 45V 0.1A SOT323
554-BC857BW,115
TRANS PNP 45V 0.1A SOT323 554-BC857BW,115
TRANS PNP 45V 0.1A SOT323

TRANS PNP 45V 0.1A SOT323

Supplier's Site
Transistor, Bipol, Pnp, -45V, Sot-323-3; Transistor Polarity Nexperia - 67T1020 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipol, Pnp, -45V, Sot-323-3; Transistor Polarity Nexperia
67T1020
Transistor, Bipol, Pnp, -45V, Sot-323-3; Transistor Polarity Nexperia 67T1020
TRANSISTOR, BIPOL, PNP, -45V, SOT-323-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:200mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, BIPOL, PNP, -45V, SOT-323-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:200mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Bipolar (Bjt) Single Transistor, Pnp, -45 V, 200 Mw, -100 Ma, 220 Rohs Compliant Nexperia - 97W1888 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Pnp, -45 V, 200 Mw, -100 Ma, 220 Rohs Compliant Nexperia
97W1888
Bipolar (Bjt) Single Transistor, Pnp, -45 V, 200 Mw, -100 Ma, 220 Rohs Compliant Nexperia 97W1888
Bipolar (BJT) Single Transistor, PNP, -45 V, 200 mW, -100 mA, 220 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, PNP, -45 V, 200 mW, -100 mA, 220 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics Rochester Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number BC857BW,115 958458-BC857BW,115 BC857BW,115 1364783 1364827P 1727-4869-6-ND BC857BW,115 BC857BW,115 554-BC857BW,115 67T1020 97W1888
Product Name 65 V, 100 mA PNP general-purpose transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Bipolar Transistors Single Bipolar Transistors Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS PNP 45V 0.1A SOT323 Transistor, Bipol, Pnp, -45V, Sot-323-3; Transistor Polarity Nexperia Bipolar (Bjt) Single Transistor, Pnp, -45 V, 200 Mw, -100 Ma, 220 Rohs Compliant Nexperia
Package Type SOT323; SOT323 SOT323 SOT3; SOT323 SOT323 SOT323; Sot-323 (sc-70) SOT323; SOT-323 SOT323; SC-70, SOT-323 SOT323; SC-70, SOT-323 AEC-Q101 TO-3; SOT3; SOT323 TO-3
IC(max) -100 milliamps 100 milliamps 100 milliamps
VCEO -65 volts 45 volts
PD 200 milliwatts
hfe 475
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 200 mA PNP general-purpose transistor - 2PB709BSL,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -200 milliamps
VCEO -50 volts
View Details
6 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-40LZ - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
5 suppliers
Bipolar Transistor Arrays - BC846BS/ZLF-ND - DigiKey
Specs
Package Type 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
50 V, 100 mA NPN general-purpose transistors - 2PD601ASL-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 50 volts
View Details
2 suppliers