NPN general-purpose transistor in a SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package measuring 2 mm x 1.25 mm x 0.95 mm, with a maximum collector current of 150 mA and a maximum collector-emitter voltage of 50 V. Qualified to AEC-Q101 for automotive applications. Suitable for general-purpose switching and small signal amplification. PNP complement is 2PA1576S-Q.
NPN transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
PNP complement: 2PA1576S-Q
Features and benefits
Applications
TRANS NPN 50V 0.15A SOT-323
TRANS NPN 50V 0.15A SOT-323
TRANS NPN 50V 0.15A SOT-323
NPN general-purpose transistor
| Nexperia B.V. | DigiKey | Rochester Electronics | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | RF Transistors |
| Product Number | 2PC4081S-QF | 1727-2PC4081S-QFTR-ND | 2PC4081S-QF |
| Product Name | NPN general-purpose transistor | Single Bipolar Transistors | |
| Package Type | SOT323; SOT323 SOT323 | SOT323; SC-70, SOT-323 | SOT323 |
| IC(max) | 150 milliamps | ||
| VCEO | 50 volts | ||
| PD | 200 milliwatts | ||
| hfe | 560 |