NPN general purpose transistor in a SOT323 plastic package, rated for a maximum collector-base voltage of 45 V, collector-emitter voltage of 45 V, and collector current of 100 mA, with a total power dissipation of 200 mW at 25 °C and a junction temperature up to 150 °C.
NPN general purpose transistor
BC849W; BC850W - NPN general purpose transistors SC-70 3-Pin Product overview: BC850BW,135 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC850BW,135 can be used for catalog matching and distributor lookup.
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022470-BC850BW,135
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-323-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 600mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 2mA, 5V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 200mW Surface Mount SOT-323
TRANS NPN 45V 0.1A SOT-323
TRANS NPN 45V 0.1A SOT-323
Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 1-Element, NPN, Silicon
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES
TRANS NPN 45V 0.1A SOT323
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC850BW,135 | 276-BC850BW,135 | 1022470-BC850BW,135 | 1727-BC850BW,135TR-ND | BC850BW,135 | 28AK6426 | BC850BW,135 |
| Product Name | NPN general purpose transistor | Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - BC850BW,135 | Single Bipolar Transistors | Transistor, Bipolar Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Package Type | SOT323; SOT323 SOT323 | SOT3; SOT323; SOT-323-3 | SOT323; SC-70, SOT-323 | SOT323 | TO-3 | AEC-Q101 | |
| IC(max) | 100 milliamps | 100 milliamps | |||||
| VCEO | 30 volts | 45 volts | |||||
| PD | 200 milliwatts | ||||||
| hfe | 450 |