Nexperia B.V. NPN general-purpose transistor 2PC4081Q-QX

Description
NPN transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: 2PA1576Q-Q Features and benefits Low current (max. 150 mA) Low voltage (max. 50 V) Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching Small signal amplification
Request a Quote
Description
NPN transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: 2PA1576Q-Q Features and benefits Low current (max. 150 mA) Low voltage (max. 50 V) Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching Small signal amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN general-purpose transistor in an SOT323 (SC-70) surface-mounted package measuring 2 mm × 1.25 mm × 0.95 mm, rated for a maximum collector-emitter voltage of 50 V and collector current of 150 mA, with a total power dissipation of 200 mW and junction temperature up to 150 °C. Qualified to AEC-Q101 for automotive applications.

Datasheet Summary
Powered by GS/AI

NPN general-purpose transistor in an SOT323 (SC-70) surface-mounted package measuring 2 mm × 1.25 mm × 0.95 mm, rated for a maximum collector-emitter voltage of 50 V and collector current of 150 mA, with a total power dissipation of 200 mW and junction temperature up to 150 °C. Qualified to AEC-Q101 for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
NPN general-purpose transistor - 2PC4081Q-QX - Nexperia B.V.
Nijmegen, Netherlands
NPN general-purpose transistor
2PC4081Q-QX
NPN general-purpose transistor 2PC4081Q-QX
NPN transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: 2PA1576Q-Q Features and benefits Low current (max. 150 mA) Low voltage (max. 50 V) Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching Small signal amplification

NPN transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.

PNP complement: 2PA1576Q-Q

Features and benefits

  • Low current (max. 150 mA)
  • Low voltage (max. 50 V)
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • General-purpose switching
  • Small signal amplification
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-2PC4081Q-QXTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2PC4081Q-QXTR-ND
Single Bipolar Transistors 1727-2PC4081Q-QXTR-ND
TRANS NPN 50V 0.15A SOT-323

TRANS NPN 50V 0.15A SOT-323

Buy Now Datasheet
Transistor, Npn, 50V, 0.15A, Sot-323 Rohs Compliant Nexperia - 25AK1729 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 50V, 0.15A, Sot-323 Rohs Compliant Nexperia
25AK1729
Transistor, Npn, 50V, 0.15A, Sot-323 Rohs Compliant Nexperia 25AK1729
TRANSISTOR, NPN, 50V, 0.15A, SOT-323 ROHS COMPLIANT: YES

TRANSISTOR, NPN, 50V, 0.15A, SOT-323 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors Transistors
Product Number 2PC4081Q-QX 1727-2PC4081Q-QXTR-ND 25AK1729
Product Name NPN general-purpose transistor Single Bipolar Transistors Transistor, Npn, 50V, 0.15A, Sot-323 Rohs Compliant Nexperia
Package Type SOT323; SOT323 SOT323 SOT323; SC-70, SOT-323 TO-3; SOT3; SOT323
IC(max) 150 milliamps
VCEO 50 volts
PD 200 milliwatts
hfe 270
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 100 mA NPN/NPN general-purpose double transistor - BC847BSH-QF - Nexperia B.V.
Specs
Package Type SOT363-3 SOT363-3
IC(max) 100 milliamps
VCEO 45 volts
View Details
3 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-25QC-QZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) 500 milliamps
VCEO 45 volts
View Details
2 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-40LWX - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -45 volts
View Details
6 suppliers
NPN general-purpose transistor - 2PC4081R,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 150 milliamps
VCEO 50 volts
View Details
7 suppliers