NPN/NPN general-purpose transistor pair in a TSSOP6 (SOT363-3) surface-mounted package, with a collector-emitter voltage rating of 45 V and a collector current rating of 100 mA per transistor. The device features closely matched current gain, low collector capacitance, and low collector-emitter saturation voltage. Maximum power dissipation is 400 mW for the device under optimal thermal mounting. Operating junction temperature range is from -65 °C to 150 °C. The part meets IEC 60134 absolute maximum rating standards and is not automotive qualified.
NPN/NPN general-purpose transistor pair in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.
PNP/PNP complement: BC857BS
Features and benefits
Applications
NPN BJT 45V 0.1A 400mW 6-Pin TSSOP DUAL Product overview: BC847BS,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 45V, 0.1A, 400mW, TSSOP. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 45V, 0.1A, 400mW, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC847BS,115 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 100MHz 300mW Surface Mount 6-TSSOP
Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 100MHz 300mW Surface Mount 6-TSSOP
Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 100MHz 300mW Surface Mount 6-TSSOP
TRANS 2NPN 45V 0.1A 6TSSOP
TRANS 2NPN 45V 0.1A 6TSSOP
45V 300mW 200@2mA,5V 100mA 2 NPN SOT-363-6 Bipolar Transistors - BJT ROHS
TRANS, NPN, 45V, 0.1A, 150DEG C, 0.22W; Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:45V; DC Collector Current:100mA; Power Dissipation Pd:220mW; DC Current Gain hFE:200hFE; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes
TRANS, NPN, 45V, 0.1A, 150DEG C, 0.22W; Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:45V; DC Collector Current:100mA; Power Dissipation Pd:220mW; DC Current Gain hFE:200hFE; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | BC847BS,115 | 277-BC847BS,115 | 1727-2923-6-ND | BC847BS,115 | BC847BS,115 | BC847BS,115 | 11N8499 |
| Product Name | 45 V, 100 mA NPN/NPN general-purpose transistor | Dual 45V 0.1A 400mW Bipolar Transistor | Bipolar Transistor Arrays | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Trans, Npn, 45V, 0.1A, 150Deg C, 0.22W; Transistor Polarity Nexperia |
| Package Type | SOT363-3 SOT363-3 | 6-TSSOP, SC-88, SOT-363 | 6-TSSOP, SC-88, SOT-363 | AEC-Q101 | TO-3 | ||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | 100 milliamps | |||
| VCEO | 45 volts | 45 volts | 45 volts | 45 volts | |||
| PD | 220 milliwatts | 300 milliwatts | |||||
| hfe | 450 | 200 |