PNP general-purpose transistors for switching and amplification in 48 V automotive systems, housed in a SOT323 (SC-70) surface-mount package measuring 2.2 mm by 1.35 mm. The devices feature a collector-emitter voltage rating of -80 V, a continuous collector current of -500 mA, and a peak collector current of -1 A. Current gain (hFE) ranges from 160 to 400 for the BC806-25W variant, with AEC-Q101 qualification for automotive use. Power dissipation is limited to 200 mW with a standard footprint and 290 mW with a 1 cm² collector pad. Thermal resistance from junction to ambient is 431 K/W with an enlarged collector pad and 625 K/W with a standard footprint. The transition frequency is 80 MHz at VCE = -5 V and IC = -50 mA.
PNP general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
Table 1.Product overview
Type number
-
Package
-
NPN complement:
Nexperia
-
JEITA
BC806-16W
SOT323
SC-70
BC816-16W
BC806-25W
SOT323
SC-70
BC816-25W
Features and benefits
Applications
80 V, 500 mA PNP general-purpose transistors
Bipolar (BJT) Transistor PNP 80V 500mA 155MHz 500mW Surface Mount SOT-323
Bipolar (BJT) Transistor PNP 80V 500mA 155MHz 500mW Surface Mount SOT-323
Bipolar (BJT) Transistor PNP 80V 500mA 155MHz 500mW Surface Mount SOT-323
TRANS PNP 80V 0.5A SOT323
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES
| Nexperia B.V. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC806-25WF | BC806-25WF | 1727-BC806-25WFDKR-ND | BC806-25WF | 28AK6325 |
| Product Name | 80 V, 500 mA PNP general-purpose transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Bipolar Rohs Compliant Nexperia | |
| Transistor Grade / Operating Range | Automotive | Automotive | |||
| Package Type | SOT323; SOT323 SOT323 | SOT323 | SOT323; SC-70, SOT-323 | AEC-Q100 | TO-3 |
| IC(max) | -500 milliamps | 500 milliamps | |||
| VCEO | -80 volts | 80 volts | |||
| PD | 200 milliwatts |