PNP general-purpose transistor in a small SOT23 (TO-236AB) surface-mounted plastic package, rated for a collector-emitter voltage of -45 V and a continuous collector current of -500 mA, with a peak collector current of -1 A. The BC807-16-Q variant offers a DC current gain (hFE) range of 100 to 250 at VCE = -1 V and IC = -100 mA. It is qualified to AEC-Q101 for automotive applications and includes a collector-emitter saturation voltage of up to -700 mV at IC = -500 mA and IB = -50 mA. The device supports a maximum junction temperature of 150 °C and a power dissipation of up to 250 mW on a standard footprint.
PNP general-purpose transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.
Table 1.Product overview
Type number
-
Package
-
NPN complement
Nexperia
-
JEDEC
- JEITA
BC807-Q
SOT23
TO-236AB
-
BC817-Q
BC807-16-Q
BC817-16-Q
BC807-25-Q
BC817-25-Q
BC807-40-Q
BC817-40-Q
Features and benefits
Applications
TRANS PNP 45V 0.5A TO-236AB
TRANS PNP 45V 0.5A TO-236AB
Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 250mW Surface Mount TO-236AB
TRANS PNP 45V 0.5A TO236AB
TRANS PNP 45V 0.5A TO236AB
| Nexperia B.V. | DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC807-16-QR | 1727-BC807-16-QRDKR-ND | BC807-16-QR | BC807-16-QR |
| Product Name | 45 V, 500 mA PNP general-purpose transistors | Single Bipolar Transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT23; SOT23 SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | AEC-Q101 |
| IC(max) | -500 milliamps | 500 milliamps | 500 milliamps | |
| VCEO | -45 volts | 45 volts | 45 volts | |
| PD | 250 milliwatts | |||
| hfe | 600 |