Nexperia B.V. 50 V, 100 mA NPN general-purpose transistors 2PD601ARL,215

Description
NPN general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits General-purpose transistors Two current gain selections Small SMD plastic package AEC-Q101 Qualified Applications General-purpose switching and amplification
Request a Quote
Description
NPN general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits General-purpose transistors Two current gain selections Small SMD plastic package AEC-Q101 Qualified Applications General-purpose switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN general-purpose transistor for switching and amplification in a SOT23 (2.9 mm x 1.3 mm x 1 mm) surface-mounted plastic package, rated for 50 V collector-emitter voltage and 100 mA collector current, with a DC current gain range of 210 to 340 at V_CE = 10 V and I_C = 2 mA, and qualified to AEC-Q101 for automotive applications.

Datasheet Summary
Powered by GS/AI

NPN general-purpose transistor for switching and amplification in a SOT23 (2.9 mm x 1.3 mm x 1 mm) surface-mounted plastic package, rated for 50 V collector-emitter voltage and 100 mA collector current, with a DC current gain range of 210 to 340 at V_CE = 10 V and I_C = 2 mA, and qualified to AEC-Q101 for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
50 V, 100 mA NPN general-purpose transistors - 2PD601ARL,215 - Nexperia B.V.
Nijmegen, Netherlands
50 V, 100 mA NPN general-purpose transistors
2PD601ARL,215
50 V, 100 mA NPN general-purpose transistors 2PD601ARL,215
NPN general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits General-purpose transistors Two current gain selections Small SMD plastic package AEC-Q101 Qualified Applications General-purpose switching and amplification

NPN general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • General-purpose transistors
  • Two current gain selections
  • Small SMD plastic package
  • AEC-Q101 Qualified

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-4147-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4147-1-ND
Single Bipolar Transistors 1727-4147-1-ND
Bipolar (BJT) Transistor NPN 50V 100mA 100MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 50V 100mA 100MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-4147-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4147-2-ND
Single Bipolar Transistors 1727-4147-2-ND
Bipolar (BJT) Transistor NPN 50V 100mA 100MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 50V 100mA 100MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-4147-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4147-6-ND
Single Bipolar Transistors 1727-4147-6-ND
Bipolar (BJT) Transistor NPN 50V 100mA 100MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 50V 100mA 100MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Singapore, Singapore
50V 0.1A Bipolar Transistor
276-2PD601ARL,215
50V 0.1A Bipolar Transistor 276-2PD601ARL,215
TRANS NPN 50V 0.1A TO236AB Product overview: 2PD601ARL,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2PD601ARL,215 can be used for catalog matching and distributor lookup.

TRANS NPN 50V 0.1A TO236AB Product overview: 2PD601ARL,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2PD601ARL,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - 2PD601ARL,215 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon, TO-236AB

Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon, TO-236AB

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2PD601ARL,215 - 1004113-2PD601ARL,215 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2PD601ARL,215
1004113-2PD601ARL,215
TRANSISTORS - Transistors (BJT) - Single - 2PD601ARL,215 1004113-2PD601ARL,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1004113-2PD601ARL,21 5 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-236AB (SOT23) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 250mV @ 10mA, 100mA Collector Cut-off Current(Max): 10nA (ICBO) Typical Gain (hFE) (Min): 210 @ 2mA, 10V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1004113-2PD601ARL,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-236AB (SOT23)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 10mA, 100mA
Collector Cut-off Current(Max): 10nA (ICBO)
Typical Gain (hFE) (Min): 210 @ 2mA, 10V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Transistor, Bipolar Rohs Compliant Nexperia - 30AK0376 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar Rohs Compliant Nexperia
30AK0376
Transistor, Bipolar Rohs Compliant Nexperia 30AK0376
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2PD601ARL,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2PD601ARL,215
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2PD601ARL,215
TRANS NPN 50V 0.1A TO236AB

TRANS NPN 50V 0.1A TO236AB

Supplier's Site
Transistors 2PD601ARL,215
TRANSISTOR NPN 50V 100MA SOT-23

TRANSISTOR NPN 50V 100MA SOT-23

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 2PD601ARL,215 1727-4147-1-ND 276-2PD601ARL,215 2PD601ARL,215 1004113-2PD601ARL,215 30AK0376 2PD601ARL,215 2PD601ARL,215
Product Name 50 V, 100 mA NPN general-purpose transistors Single Bipolar Transistors 50V 0.1A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2PD601ARL,215 Transistor, Bipolar Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistors
Package Type SOT23; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT23 SOT3; SOT23; TO-236AB (SOT23) TO-3 AEC-Q101 SOT23; TO-236-3, SC-59, SOT-23-3
IC(max) 100 milliamps 100 milliamps 100 milliamps
VCEO 50 volts 50 volts 50 volts
PD 250 milliwatts 250 milliwatts
hfe 340
Unlock Full Specs
to access all available technical data

Similar Products

PNP general-purpose transistor - 2PA1576Q,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -150 milliamps
VCEO -50 volts
View Details
4 suppliers
45 V, 200 mA NPN/NPN general-purpose transistor - BC847QASZ - Nexperia B.V.
Specs
Package Type SOT1216 SOT1216
IC(max) 200 milliamps
VCEO 45 volts
View Details
10 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-40H-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
2 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-25QCH-QZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) -500 milliamps
VCEO -45 volts
View Details
4 suppliers